EN
  • EN
  • DE

MC56F82646VLF

Part No MC56F82646VLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48LQFP / 56800EX series Microcontroller IC 32-Bit Single-Core 100MHz 64KB (32K x 16) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series 56F8xxx
Package Tray
Core Processor 56800EX
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity SCI
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 39
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 2.7V ~ 3.6V
Data Converters A/D 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number MC56
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 568-14722,935378152557
Standard Package 250
Win Source Part Number 993879-MC56F82646VLF
Ultra Librarian 3D Model Ultra Librarian MC56F82646VLF CAD Model

Description

The NXP MC56F82646VLF is a highly integrated digital signal controller (DSC) designed to deliver exceptional performance and efficiency for a wide range of applications. This advanced controller combines the functionality of a microcontroller (MCU) with the computational power and throughput of a digital signal processor (DSP), making it an ideal choice for complex and demanding control applications.

Key Features:

  • Core: The device features a 32-bit 56800E core that operates at a frequency of up to 100 MHz, providing the perfect balance between processing power and energy efficiency.
  • Memory: It comes equipped with 128 KB of Flash memory and 64 KB of RAM, offering ample space for code and data storage.
  • Analog Integration: The MC56F82646VLF includes advanced analog features such as a 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels, ensuring precise sensor data acquisition.
  • Timers and Control: Multiple timers, including a 4-channel PWM with fault protection, are available for accurate timing and motor control operations.
  • Communication Interfaces: A variety of communication interfaces are supported, including CAN, UART, SPI, and I2C, enabling easy integration into a range of systems and networks.
  • Package: The device is offered in a compact 64-pin LQFP (Low Profile Quad Flat Package), which is suitable for space-constrained applications.

Applications:

The versatility of the NXP MC56F82646VLF makes it particularly well-suited for applications such as:

  • Industrial control systems
  • Motor control (BLDC, PMSM, ACIM)
  • Power management
  • Robotics
  • Smart sensors
  • Medical equipment

Design Support:

NXP provides extensive support for the MC56F82646VLF with a comprehensive suite of tools, software, and documentation to assist designers in rapid development and deployment. This includes development boards, reference designs, and a robust ecosystem of third-party resources to accelerate time-to-market.

Conclusion:

With its powerful processing capabilities, robust analog and control features, and extensive communication options, the NXP MC56F82646VLF is an excellent choice for engineers looking to develop sophisticated control systems that require high performance and reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0249 $75.0747
6+ $20.5334 $123.2004
9+ $19.8916 $179.0244
12+ $19.2501 $231.0012
16+ $18.6084 $297.7344
21+ $16.6833 $350.3493
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess