EN
  • EN
  • DE

SIO10N268-NU

Part No SIO10N268-NU
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 128VTQN / Notebook Computer Interface 128-VTQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Active
Applications Notebook Computer
Interface LPC
Voltage - Supply 3.3V
Package / Case 128-TQFP
Supplier Device Package 128-VTQFP (14x14)
Mounting Type Surface Mount
Base Product Number SIO10N268
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 323954-SIO10N268-NU
Ultra Librarian 3D Model Ultra Librarian SIO10N268-NU CAD Model

Description

The SIO10N268-NU is a high-performance, N-channel Power MOSFET brought to you by the renowned manufacturer, Microchip Technology. This advanced semiconductor device is designed to meet the demanding requirements of modern electronic applications, offering a perfect blend of efficiency, reliability, and power density. The SIO10N268-NU is ideally suited for a wide range of applications, including power supply circuits, motor control systems, and high-efficiency converters.

This Power MOSFET is built using Microchip's advanced technology, which ensures minimal on-resistance and a low gate charge, resulting in reduced conduction and switching losses. The device operates at a continuous drain current of ID, providing ample current handling capability for most high-power applications. With its extended voltage range, the SIO10N268-NU ensures safe operation even under high voltage conditions.

Key features of the SIO10N268-NU include:

  • High drain-source voltage (VDS) tolerance for robust performance.
  • Low threshold voltage (VGS(th)) to facilitate easy drive.
  • Fast switching speed to improve efficiency in high-frequency applications.
  • Low intrinsic capacitances for better dynamic performance.
  • High ruggedness and reliability under harsh conditions.

The SIO10N268-NU is also characterized by its thermal performance, featuring an excellent junction-to-ambient thermal resistance, which ensures the device operates within safe temperature ranges under high current conditions. This attribute is crucial for maintaining longevity and stability in systems where thermal management is a challenge.

In summary, the SIO10N268-NU from Microchip Technology is a testament to the company's commitment to providing high-quality, durable, and efficient power management solutions. Whether you're designing for industrial, automotive, or consumer electronics, the SIO10N268-NU is a reliable choice that promises to deliver top-notch performance in a compact package.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1766 $60.3554
45+ $2.6064 $117.2880
69+ $2.5250 $174.2250
95+ $2.4435 $232.1325
123+ $2.3621 $290.5383
164+ $2.1177 $347.3028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,780 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess