Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Package Bulk
Type Power Management
Function Battery Charger
Embedded No
Utilized IC / Part MCP73123, MCP73223
Primary Attributes 1 or 2 Cell- LiFePO4 (Lithium Iron Phosphate) , 3.6V and 7.2V @ 500mA
Supplied Contents Board(s)
Secondary Attributes Safety Timer, Thermal Protection, Automatic Charge Termination and Recharge
Base Product Number MCP73X23
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8473.30.1180
Win Source Part Number 1342766-MCP73X23EV-LFP
Ultra Librarian 3D Model Ultra Librarian MCP73X23EV-LFP CAD Model

Description

The MCP73X23EV-LFP is a high-performance, integrated circuit from Microchip Technology designed to cater to a wide array of applications requiring efficient power management. This advanced product is part of Microchip's extensive range of battery management devices, specifically tailored to enhance the life and performance of lithium iron phosphate (LiFePO4) batteries.

Key Features

  • Precision Charge Management: The MCP73X23EV-LFP offers precise charge management for single-cell LiFePO4 batteries, ensuring optimal charging to maximize battery life and safety.
  • Adjustable Voltage Regulation: This device allows for adjustable voltage regulation, enabling it to cater to various applications by providing the flexibility to set the charge voltage as per the specific requirements of the battery and the application.
  • High-Accuracy Current Sensing: With its high-accuracy current sensing capabilities, the MCP73X23EV-LFP ensures that the charging process is both efficient and safe, protecting the battery from overcharging and potential damage.
  • Temperature Compensation: The product includes temperature compensation features that adjust the charging parameters based on the battery temperature, thereby improving the charging process under varying environmental conditions.
  • Automatic Power-Down: To conserve energy, the MCP73X23EV-LFP automatically powers down when not in use, reducing the overall power consumption of the system it is integrated into.

Applications

The versatile MCP73X23EV-LFP is suitable for a range of applications, including:

  • Portable electronic devices
  • Energy storage systems
  • Electric vehicles
  • Industrial and medical equipment

Microchip Technology's MCP73X23EV-LFP is an essential component for designers and engineers looking to develop systems with reliable and efficient power management for LiFePO4 batteries. Its advanced features ensure that it is a go-to choice for applications demanding high-quality battery management solutions.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR ADM3252E / ADM3252E Isolated, RS-232 Interface Evaluation Board
Need more? Email Us
ECAD model for EVAL-ADM3252EEBZ
Analog Devices Inc.
EVAL BOARD FOR ADN4650 / ADN4650 Digital Isolator Interface Evaluation Board
Need more? Email Us
ECAD model for EVAL-ADN4650EBZ
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
ECAD model for DM163025-1
MaxLinear Inc
EVAL BOARD FOR XR16V2751
Need more? Email Us
ECAD model for XR16V2751IM-0B-EB
Texas Instruments
EVAL BOARD FOR TPS2557
Need more? Email Us
ECAD model for TPS2557DRBEVM-423
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
ECAD model for EVAL-ADPDUCZ
Texas Instruments
EVAL BOARD FOR TUSB544
Need more? Email Us
ECAD model for TUSB544RNQEVM
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
ECAD model for AD9959/PCBZ
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
ECAD model for ADM1266-EVALZ

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention