EN
  • EN
  • DE

MC44BS374CAEFR2

Part No MC44BS374CAEFR2
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description IC NTSC/PAL MODULATOR 16SOIC / NTSC/PAL Modulator 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Programmable Not Verified
Type NTSC/PAL Modulator
Applications Audio/Video, VCR's, Set-Top Boxes
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number MC44
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 489503-MC44BS374CAEFR2
Ultra Librarian 3D Model Ultra Librarian MC44BS374CAEFR2 CAD Model

Description

Introducing the MC44BS374CAEFR2 from NXP

The MC44BS374CAEFR2 is a cutting-edge integrated circuit designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This high-performance product is tailored for use in modern television and audio systems, offering a reliable and efficient solution for transmitting audio and video signals.

Key Features

  • High-Performance Modulator: The MC44BS374CAEFR2 boasts a high-quality modulation system, ensuring clear and stable transmission of audio and video signals.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC consumes minimal power, making it an eco-friendly choice for consumer electronics.
  • Integrated PLL Circuit: The inclusion of a Phase-Locked Loop (PLL) circuit provides precise control over the output frequency, resulting in a stable and interference-free signal transmission.
  • Flexible Programming: Users can program the device through an I²C-compatible serial bus interface, offering ease of customization and integration into various systems.
  • Compact Design: The MC44BS374CAEFR2 comes in a small-footprint package, allowing for its use in space-constrained applications without sacrificing performance.

Applications

The versatility of the MC44BS374CAEFR2 makes it suitable for a wide range of applications within the consumer electronics sector. It is commonly used in:

  • Television receivers
  • Set-top boxes
  • Personal video recorders
  • Home theater systems
  • Other AV transmission equipment

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the MC44BS374CAEFR2 is no exception. Manufactured using the latest technologies and stringent quality control processes, this product promises long-lasting performance and consistency, ensuring that it meets the high standards expected by consumers and industry professionals alike.

Whether for commercial production or DIY projects, the MC44BS374CAEFR2 from NXP is an excellent choice for anyone in need of a robust and efficient modulator IC. Its combination of performance, energy efficiency, and compact design makes it an invaluable component in the realm of audio/video signal processing.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6161 $60.1703
54+ $2.1471 $115.9434
84+ $2.0790 $174.6360
115+ $2.0120 $231.3800
149+ $1.9450 $289.8050
199+ $1.7441 $347.0759
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,950 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess