Products specifications

Category RF/IF and RFID>RF Transceiver ICs
Mfr STMicroelectronics
Series STM32WB
Package Tray
Type TxRx + MCU
RF Family/Standard 802.15.4, Bluetooth
Protocol Bluetooth v5.2, Thread, Zigbee®
Modulation GFSK
Frequency 2.405GHz ~ 2.48GHz
Data Rate (Max) 2Mbps
Power - Output 6dBm
Sensitivity -100dBm
Memory Size 512kB Flash, 256kB SRAM
Serial Interfaces ADC, I²C, SPI, UART, USART, USB
GPIO 30
Voltage - Supply 1.71V ~ 3.6V
Current - Receiving 4.5mA ~ 7.9mA
Current - Transmitting 5.2mA ~ 12.7mA
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 48-UFQFN Exposed Pad
Supplier Device Package 48-UFQFPN (7x7)
Base Product Number STM32
Standard Package 1,560
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235723-STM32WB55CEU7
Ultra Librarian 3D Model Ultra Librarian STM32WB55CEU7 CAD Model

Description

STM32WB55CEU7 - STMicroelectronics

The STM32WB55CEU7 is a cutting-edge microcontroller from STMicroelectronics that integrates both a 2.4 GHz RF transceiver and a powerful ARM Cortex-M4 core, making it an ideal choice for a wide range of wireless applications. This dual-core microcontroller is part of the STM32WB series, designed to support Bluetooth® 5.0, Zigbee, and Thread connectivity, providing developers with a versatile and power-efficient platform.

Key Features

  • ARM Cortex-M4 Core: At the heart of the STM32WB55CEU7 lies an ARM Cortex-M4 with a floating-point unit, running at up to 64 MHz. This core is perfect for handling complex algorithms and managing high-level communication protocols.
  • Multi-Protocol Radio: The integrated 2.4 GHz transceiver supports Bluetooth® Low Energy 5.0, Zigbee, and Thread, enabling the development of versatile wireless applications and ensuring interoperability with the latest devices in the IoT ecosystem.
  • Energy Efficiency: Designed with power conservation in mind, the STM32WB55CEU7 features multiple power-saving modes, including a shutdown mode that significantly reduces power consumption when the device is inactive.
  • Security: Security is a paramount concern in wireless applications, and the STM32WB55CEU7 addresses this with hardware encryption, a random number generator, and sector protection against read/write operations, ensuring your application's data integrity and confidentiality.
  • Memory: The device comes with 1MB of Flash memory and 256KB of SRAM, providing ample space for application code and data storage.
  • Rich Peripherals: A wide range of peripherals including timers, UARTs, SPI, I2C interfaces, and USB 2.0 full-speed interface, allows for easy expansion and interfacing with external components.

Applications

The STM32WB55CEU7 is designed for a broad spectrum of applications, such as smart home devices, IoT sensors, wearable technology, and wireless control systems. Its robust design and rich feature set make it an excellent choice for developers looking to create reliable and secure wireless solutions.

Overall, the STM32WB55CEU7 from STMicroelectronics represents a powerful and flexible solution for modern wireless applications, packing high performance and energy efficiency into a small form factor.

You May Also Be Interested in

Broadcom Limited
DUAL CHANNEL WIS/10GE / IC RF
Need more? Email Us
ECAD model for BCM84728MAIFSBG
Silicon Labs
RF TXRX MODULE WIFI U.FL SMD
Need more? Email Us
ECAD model for WGM110E1MV2
Broadcom Limited
SINGLE CHIP 802.11N- USB / IC RF
Lowest to $9.5908
ECAD model for BCM4323KFBGH
Broadcom Limited
DUAL 100G GEARBOX FOR CR4/SR4/ / IC RF
Lowest to $7.3050
ECAD model for BCM82792AKFSBG
Espressif
RF TXRX MOD BLUETOOTH WIFISMD
Lowest to $7.7999
ECAD model for ESP32-S3-PICO-1-N8R2
Qorvo US Inc.
DWM3000 UWB XCVR MODULE
Lowest to $41.7152
ECAD model for DWM3000TR13
Cypress Semiconductor Corp
IC RF TXRX+MCU BLE/WIFI 109WLBGA
Need more? Email Us
ECAD model for BCM4334WKUBGT
Broadcom Limited
DUAL-A9 CPU, 14X14 PACKAGE, A3 V / IC RF
Lowest to $28.5392
ECAD model for BCM11140IFEBG
Broadcom Limited
2.4G SINGLEBAND 802.11N BT4.1 FM / IC RF
Lowest to $14.2115
ECAD model for BCM43436PXKUBG

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention