EN
  • EN
  • DE

LTC2913IDD-1#PBF

Part No LTC2913IDD-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC VOLT MONITOR DUAL 10-DFN / Processor Supervisor 2 Open Drain Automotive 10-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 783098-LTC2913IDD-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2913
Introduction Date June 06, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2913IDD-1#PBF CAD Model

Description

Linear Technology LTC2913IDD-1#PBF Product Overview

The LTC2913IDD-1#PBF is a single voltage monitor designed by Linear Technology, now part of Analog Devices, which offers a compact and precise solution for monitoring under-voltage (UV) and over-voltage (OV) conditions. This versatile component is ideal for a range of applications, including system protection and power management in complex electronic systems.

Key Features

  • Adjustable Thresholds: The LTC2913IDD-1#PBF allows users to set specific voltage thresholds for under-voltage and over-voltage conditions, ensuring tailored protection for sensitive electronic circuits.
  • Wide Voltage Range: This device can monitor voltage levels ranging from 2.5V to 5.5V, making it suitable for a variety of power supply configurations.
  • Low Quiescent Current: With its low power consumption, the LTC2913IDD-1#PBF is an energy-efficient choice for battery-powered devices, contributing to longer battery life and reduced power costs.
  • Fast Response Time: The component reacts quickly to voltage changes, providing prompt protection against harmful voltage conditions.
  • Reset Timeout: It features an adjustable reset timeout period, allowing designers to set the delay for the reset signal once normal voltage levels are restored.
  • Status Output: The monitor includes a status output pin that indicates whether the voltage is within the acceptable range, enabling easy integration with system control circuits.
  • Compact Package: Housed in a small 8-lead DFN package, the LTC2913IDD-1#PBF saves valuable board space in space-constrained applications.

Applications

The LTC2913IDD-1#PBF is designed for use in a wide array of electronic systems that require reliable voltage monitoring. These include:

  • Portable and battery-operated devices
  • Computers and servers
  • Industrial equipment
  • Telecommunications systems
  • Automotive electronics

With its precision monitoring and versatile features, the LTC2913IDD-1#PBF is a critical component for systems that cannot afford voltage-related failures. Its robust design and ease of use make it a go-to solution for engineers looking to enhance the reliability and performance of their electronic products.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8857 $51.9426
43+ $2.3677 $101.8111
66+ $2.2937 $151.3842
91+ $2.2198 $202.0018
117+ $2.1458 $251.0586
156+ $1.9238 $300.1128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess