EN
  • EN
  • DE

MC34VR500V5ES

Part No MC34VR500V5ES
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description REGULATOR BUCK QUAD WITH UP TO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features QorlQ LS1/T1 Communications Processors PMIC 56-QFN-EP (8x8)
Manufacturer NXP
Package Tray
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount, Wettable Flank
Package 56-VFQFN Exposed Pad
Case / Package 56-QFN-EP (8x8)
Family Name MC34VR500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-14351, 935316272557, MC34VR500V5ES-ND
Quantity per package 260
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883461-MC34VR500V5ES
Ultra Librarian 3D Model Ultra Librarian MC34VR500V5ES CAD Model

Description

NXP MC34VR500V5ES Multi-Output Power Management Integrated Circuit

The NXP MC34VR500V5ES is a highly integrated power management integrated circuit (PMIC) designed to meet the demanding needs of automotive and industrial applications. This versatile PMIC is part of NXP's advanced energy-efficient solutions, aiming to provide stable and reliable power supply for processors and microcontrollers within a compact form factor.

At the heart of the MC34VR500V5ES lies a multi-channel regulator system that includes both buck and boost converters, capable of delivering a wide range of output voltages to accommodate various components in complex electronic systems. The device features a total of five outputs: three high-efficiency step-down (buck) converters and two low-dropout (LDO) regulators, each of which can be individually programmed to meet the specific requirements of the application.

The PMIC's buck converters are designed for high performance, offering a switching frequency of up to 2.2 MHz, which allows for the use of small, space-saving inductors and capacitors, thus minimizing the overall footprint of the power supply on the PCB. The LDO regulators provide additional low-noise power rails with excellent transient response, making them ideal for powering sensitive analog and digital circuits.

One of the key features of the MC34VR500V5ES is its robustness in harsh environments. It is designed to withstand the extreme temperature ranges often found in automotive and industrial settings, ensuring consistent performance and longevity. Additionally, the device includes a range of protection features, such as overcurrent, overvoltage, undervoltage, and thermal shutdown, to safeguard the PMIC and the system it powers against various fault conditions.

The PMIC is also designed with ease of use in mind, featuring an I2C interface for advanced programmability and diagnostics. This allows system designers to fine-tune the power supply parameters and monitor the health of the power system in real-time, which is crucial for maintaining system reliability and performance.

Overall, the NXP MC34VR500V5ES is a powerful and flexible solution for managing multiple power rails in automotive and industrial electronic systems, providing a combination of high efficiency, compact size, and robust protection features.

You May Also Be Interested in

Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
STMicroelectronics
DISCRETE
Lowest to $4.4879
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess