Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features - Motor Driver Power MOSFET Logic 32-SOIC-EP
Manufacturer NXP
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-SSOP (0.295", 7.50mm Width) Exposed Pad
Case / Package 32-SOIC-EP
Family Name MC34931
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 935318327574, Q10196823, Q10426415
Quantity per package 42
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926161-MC34931SEK
Ultra Librarian 3D Model Ultra Librarian MC34931SEK CAD Model

Description

Product Overview: MC34931SEK - NXP

The MC34931SEK is a high-performance motor controller from NXP Semiconductors, designed to drive a variety of DC motors with efficiency and precision. This product is a testament to NXP's commitment to providing advanced solutions for industrial and automotive applications, where reliable motor control is critical.

Key Features

  • Integrated H-Bridge: The MC34931SEK features a fully integrated H-bridge, capable of delivering high current output, making it suitable for driving both brushed DC and stepper motors.
  • High Voltage Operation: It operates at a wide range of voltages, accommodating systems that require a flexible power supply.
  • Thermal Protection: The device includes over-temperature protection, ensuring reliable operation even under high-load conditions.
  • Current Sense Output: This allows for real-time monitoring of the motor current, which is essential for precise control and protection of the motor.

Applications

The versatility of the MC34931SEK makes it an excellent choice for a wide array of applications, including:

  • Automotive systems such as power seats, power windows, and HVAC blower motors.
  • Industrial automation, where precise motor control is necessary for equipment such as conveyors, pumps, and fans.
  • Consumer electronics, particularly in appliances that require controlled motor operations like robotic vacuum cleaners and drones.

Technical Specifications

The MC34931SEK boasts robust technical specifications that ensure its performance in demanding environments:

  • Supply Voltage Range: 5V to 28V
  • Output Current: Up to 5A
  • Operating Temperature Range: -40°C to 125°C
  • Packaging: Comes in a compact package suitable for space-constrained applications

Design Support

NXP provides comprehensive design support for the MC34931SEK, including datasheets, reference designs, and application notes. This level of support facilitates a smoother integration process for engineers and designers, allowing them to leverage the full potential of this motor controller in their projects.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
ECAD model for LV8111V-MPB-E
Diodes Incorporated
IC MOTOR CONTROLLER PWM 20TSSOP
Lowest to $2.1855
ECAD model for ZXBM1015ST20TC
ON Semiconductor
IC MOTOR DRIVER SER 40VQLP
Lowest to $2.8123
ECAD model for LV8044LP-TLM-E
STMicroelectronics
IC MOTOR DRIVER 4V-28V 16SOIC / Motor Driver Power MOSFET PWM 16-SO
Lowest to $11.9697
ECAD model for VNH7100ASTR
ON Semiconductor
IC MOTOR DRIVER PAR 44SSOP
Lowest to $9.0332
ECAD model for LV8732V-TLM-H
ON Semiconductor
IC MOTOR DRIVER PAR 24TSSOP
Lowest to $2.3140
ECAD model for LV8086T-TLM-H
Texas Instruments
IC MOTOR DRIVER 6V-60V 48HTSSOP / Motor Driver NMOS SPI 48-HTSSOP
Lowest to $2.5329
ECAD model for DRV8303DCA
ON Semiconductor
IC MOTOR DRIVER PWM SSOP16
Need more? Email Us
ECAD model for LV8800V-TLM-E
Microchip Technology
IC MOTOR CNTRL ON/OFF 18DIP
Need more? Email Us
ECAD model for U211B-M

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4580 $54.5800
23+ $4.4784 $103.0032
35+ $4.3384 $151.8440
48+ $4.1985 $201.5280
62+ $4.0585 $251.6270
83+ $3.6387 $302.0121
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,614 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention