Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silan
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839230-SVD7N80T
Ultra Librarian 3D Model Ultra Librarian SVD7N80T CAD Model

Description

The SVD7N80T is a high-voltage N-channel MOSFET from Silan Semiconductor, designed for efficient power switching applications. It features an 800V drain-source voltage rating and is fabricated using advanced trench technology for low on-state resistance and reduced gate charge. This MOSFET is available in a TO-220 package.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC)
  • Uninterruptible Power Supplies (UPS)
  • Lighting Ballasts
  • DC-DC Converters

Features:

  • High voltage capability: 800V
  • Low on-state resistance: Rds(on) = typically 1.2 Ohms @ Vgs = 10V
  • Fast switching speed
  • Low gate charge: Qg = typically 12nC
  • Avalanche energy rated
  • TO-220 package

Benefits:

  • Improved efficiency due to low on-state resistance
  • Reduced power dissipation and heat generation
  • Simplified thermal management
  • Enhanced system reliability
  • Suitable for high-frequency operation
  • Cost-effective power switching solution

Additional Details:

The SVD7N80T is designed with avalanche ruggedness, providing added protection against voltage transients. The TO-220 package allows for efficient heat dissipation. It is intended for operation within a temperature range of -55°C to +150°C. The low gate charge contributes to faster switching speeds and reduced switching losses.

Technical Specifications:

  • Drain-Source Voltage (Vds): 800V
  • Gate-Source Voltage (Vgs): ±30V
  • Continuous Drain Current (Id): 7A
  • Pulsed Drain Current (Idm): 21A
  • Single Pulse Avalanche Energy (Eas): 120 mJ
  • Operating Junction Temperature: -55°C to +150°C

You May Also Be Interested in

Princeton
Need more? Email Us
ECAD model for PT1322E23F
Powtech
Need more? Email Us
ECAD model for PT4107ESOH
Powtech
Lowest to $82.7659
ECAD model for PT5108X23E-28
Renesas Electronics America
Need more? Email Us
ECAD model for PS2805C-1-F3-A(ML2)
Parade
Need more? Email Us
ECAD model for PS8809C-2.9A-T3L
Parade
Lowest to $2.5600
ECAD model for PS8555BTQFN20GTR2-A0
Pericom
Need more? Email Us
ECAD model for PT7M6427CLTA3
Nexperia USA Inc.
300 W Transient Voltage Suppressor
Lowest to $1.1970
ECAD model for PTVS7V5U1UPA
Rohm Semiconductor
Need more? Email Us
ECAD model for PTZ7.5A

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention