EN
  • EN
  • DE

MC34920EI

Part No MC34920EI
Manufacturer NXP / Nexperia
Catalog PMIC - Motor Drivers, Controllers
Description 2.8 ohm (Typ) Quad H-Bridge Motor Driver | IC MTR DRVR BIPLR 3.3V/5V 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (8)
Interface Serial
Technology Power MOSFET
Applications General Purpose
Output Current 1.5A
Supply Voltage (V) 3.3V, 5V
Load Voltage (V) 21V ~ 42V
Temperature Range - Operating 0°C ~ 135°C
Mounting Style SMD
Manufacturer Package 44-LCC
Supplier Device Package 44-PLCC (16.59x16.59)
Family Part Number MC34920
Manufacturer Pack Quantity 26
MSL Level 3 (168 Hours)
Win Source Part Number 1218732-MC34920EI
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC34920EI CAD Model

Description

The NXP MC34920EI is a high-performance motor control integrated circuit designed for precision and efficiency in a wide range of automotive and industrial applications. This advanced product from NXP Semiconductors is tailored to meet the rigorous demands of modern control systems, offering a blend of power, flexibility, and reliability.

Key Features

  • Motor Type Support: The MC34920EI is capable of driving a variety of motors, including brushed DC, stepper, and other types of actuators, making it a versatile choice for designers.
  • Integrated Control Functions: It comes with built-in control functions such as pulse-width modulation (PWM) control, which allows for precise speed and torque control of the motor.
  • High Voltage Operation: With an ability to operate at high voltages, this IC can handle the demands of automotive powertrains and industrial machinery without compromising performance.
  • Communication Interfaces: The device includes multiple communication interfaces for easy integration into existing systems, including CAN and LIN buses for automotive applications.
  • Protection Features: The MC34920EI is equipped with numerous protection features including overcurrent, overtemperature, and undervoltage lockout, ensuring safe and reliable operation under various conditions.
  • Compact Packaging: Its compact packaging allows for integration into tight spaces, a critical feature for modern, space-constrained designs.

Applications

The MC34920EI is ideal for a range of applications, such as:

  • Automotive engine and transmission control
  • Electric power steering systems
  • Active suspension systems
  • Industrial automation and robotics
  • Precision servo controls

Conclusion

In conclusion, the NXP MC34920EI motor control IC stands out as a robust and adaptable solution for designers looking to enhance the performance and efficiency of their motor-driven systems. With its comprehensive set of features and protections, it is engineered to meet the stringent requirements of today's dynamic and sophisticated applications.

You May Also Be Interested in

Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
NXP / Nexperia
IC BRIDGE DRIVER PAR 54SOIC
Lowest to $8.7314
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Lowest to $1.6398

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess