EN
  • EN
  • DE

MC34903CP3EK

Part No MC34903CP3EK
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC SWITCH HIGH SIDE 32SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features System Basis Chip PMIC 32-SOIC-EP
Manufacturer NXP
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 32-SSOP (0.295", 7.50mm Width) Exposed Pad
Case / Package 32-SOIC-EP
Family Name MC349
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 42
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883442-MC34903CP3EK
Ultra Librarian 3D Model Ultra Librarian MC34903CP3EK CAD Model

Description

Introducing the NXP MC34903CP3EK - A High-Performance Automotive Interface

The NXP MC34903CP3EK is a state-of-the-art automotive interface device designed to meet the rigorous demands of modern vehicle electronics. This advanced product is part of NXP's vast portfolio of automotive solutions that emphasize reliability, efficiency, and high-speed communication, ensuring that it seamlessly integrates into the sophisticated electronic systems found in today's vehicles.

Robust Design and Superior Performance

The MC34903CP3EK is engineered to withstand the harsh conditions typical of automotive environments. It features a robust design that can handle extreme temperatures and electrical noise, making it an ideal choice for applications within the engine compartment or in close proximity to high-power devices. With its excellent electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection, this interface ensures reliable operation even in the most challenging conditions.

Advanced Communication Capabilities

Equipped with high-speed communication interfaces, the MC34903CP3EK is designed to facilitate rapid data transfer between various electronic control units (ECUs) within a vehicle. This is crucial for implementing advanced driver-assistance systems (ADAS), infotainment, and other features that require real-time data sharing and processing.

Seamless Integration and Ease of Use

The MC34903CP3EK is designed with ease of integration in mind. It supports various communication protocols commonly used in the automotive industry, ensuring compatibility with a wide range of ECUs and other electronic components. Additionally, the device is user-friendly, with comprehensive documentation and support provided by NXP, enabling developers to quickly incorporate it into their designs.

Energy-Efficient Operation

In line with the automotive industry's move towards energy efficiency and reduced emissions, the MC34903CP3EK is optimized for low power consumption. This contributes to overall vehicle efficiency, helping manufacturers meet stringent energy usage and environmental regulations.

In summary, the NXP MC34903CP3EK is an exceptional automotive interface that offers durability, high-speed communication, and energy-efficient operation. Its advanced features and ease of integration make it an essential component for any modern vehicle electronic system, paving the way for the next generation of automotive innovation.

You May Also Be Interested in

Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9191 $59.5146
15+ $8.1393 $122.0895
22+ $7.8852 $173.4744
31+ $7.6311 $236.5641
40+ $7.3758 $295.0320
53+ $6.6135 $350.5155
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess