EN
  • EN
  • DE

MC34709VK

Part No MC34709VK
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC PWR MGMT IMX50/53 130MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Processor PMIC 130-MAPBGA (8x8)
Manufacturer NXP
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 130-LFBGA
Case / Package 130-MAPBGA (8x8)
Family Name MC34709
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1740
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883438-MC34709VK
Ultra Librarian 3D Model Ultra Librarian MC34709VK CAD Model

Description

Introducing the NXP MC34709VK Power Management Integrated Circuit

The NXP MC34709VK is a highly advanced Power Management Integrated Circuit (PMIC) designed to meet the demanding power requirements of modern, high-performance electronics. This versatile component is engineered to provide a reliable and efficient power supply solution, making it an ideal choice for a wide range of applications, from mobile devices to industrial systems.

Key Features of the MC34709VK

  • Multiple Power Outputs: The MC34709VK offers a variety of output voltages, enabling it to power multiple subsystems within an electronic device. This integration helps reduce the overall component count and simplifies the power supply design.
  • High Efficiency: With its state-of-the-art design, the PMIC operates with high efficiency, which is crucial for extending battery life in portable devices and reducing heat generation in high-performance applications.
  • Integrated Control: The device features integrated digital control, which allows for precise management of power states and transitions, contributing to the overall system stability and performance.
  • Small Footprint: The compact design of the MC34709VK makes it suitable for space-constrained applications, ensuring that even the most compact devices can benefit from its robust power management capabilities.
  • Flexibility: The PMIC is designed to be highly configurable, offering flexibility in application design. This adaptability ensures that it can meet the specific needs of various systems, from simple to complex configurations.

Applications

The MC34709VK is a versatile component that can be used in a multitude of devices, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Communication Modules
  • Embedded Systems
  • Industrial Control Units

With its robust feature set, the NXP MC34709VK stands out as a leading solution for power management challenges in today's and tomorrow's electronic devices. Its integration of multiple power outputs, high efficiency, and digital control makes it a top choice for designers looking to enhance the performance and reliability of their systems.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
STMicroelectronics
DISCRETE
Lowest to $4.4879
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1295 $60.6475
12+ $9.9524 $119.4288
18+ $9.6415 $173.5470
25+ $9.3305 $233.2625
33+ $9.0194 $297.6402
43+ $8.0864 $347.7152
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 567 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess