The LH28F016SCT-L90 is a 16-Megabit (16Mb) Flash memory device manufactured by Sharp Microelectronics. Flash memory is a type of non-volatile memory that can be electrically erased and reprogrammed. The LH28F016SCT-L90 is likely organized as 2M x 8 bits, or 1M x 16 bits.
Applications
- Embedded systems
- Data storage
- Firmware storage
- Code storage in microcontrollers
- Portable devices
Features
- 16-Megabit density
- Sector Erase architecture
- Fast access time
- Low power consumption
- CMOS technology
Benefits
- Non-volatile data storage
- Fast read and write operations
- Low power operation for extended battery life
- Reliable data retention
- Suitable for various embedded applications
Additional Details
The LH28F016SCT-L90 typically supports a 5V power supply. The -L90 designation likely indicates a specific speed grade or temperature range. Consult the Sharp Microelectronics datasheet for detailed specifications, including access times, erase/program cycle endurance, and operating temperature range. This Flash memory device is suitable for storing program code and data in embedded systems.