EN
  • EN
  • DE

MC34708VMR2

Part No MC34708VMR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGEMENT 206MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features General Purpose PMIC 206-MAPBGA (13x13)
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 206-LFBGA
Case / Package 206-MAPBGA (13x13)
Family Name MC347
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844691-MC34708VMR2
Ultra Librarian 3D Model Ultra Librarian MC34708VMR2 CAD Model

Description

The NXP MC34708VMR2 is a highly versatile and robust Power Management Integrated Circuit (PMIC) designed to cater to a broad range of applications. This PMIC is particularly suitable for portable and battery-operated devices due to its efficient power management capabilities and compact footprint. It is an essential component for designers looking to optimize power consumption and extend battery life in their products.

Key Features

  • Multiple Voltage Rails: The MC34708VMR2 offers a variety of voltage rails, including core, memory, and I/O voltages, enabling it to power a wide array of components within a system.
  • High Efficiency: With its advanced power control algorithms and switching technologies, this PMIC ensures high efficiency across a range of operating conditions.
  • Integrated Battery Charger: The inclusion of an integrated battery charger simplifies the design of portable devices by eliminating the need for additional charging components.
  • Programmable Voltage Settings: Programmable voltage settings allow for fine-tuning of power levels to meet the specific demands of different system components, contributing to overall system optimization.
  • Low-Power Modes: The device supports various low-power modes to reduce power consumption when the device is idle or in standby, thus preserving battery life.

Applications

The MC34708VMR2 is ideal for a multitude of applications that require efficient power management. Its capabilities make it particularly well-suited for:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Consoles
  • Wearable Technology
  • GPS Devices

Technical Specifications

The NXP MC34708VMR2 features a wide input voltage range, multiple output voltage rails, and programmable voltage settings. It is designed for seamless integration with various microprocessors and microcontrollers, providing a reliable power supply solution for complex electronic systems.

In summary, the NXP MC34708VMR2 PMIC is a high-performance, feature-rich power management solution that offers designers the flexibility and efficiency needed for today's portable and battery-operated devices. Its comprehensive feature set and adaptability make it an excellent choice for a wide range of power management applications.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.9955 $75.9820
8+ $15.5860 $124.6880
12+ $15.0990 $181.1880
16+ $14.6119 $233.7904
21+ $14.1249 $296.6229
28+ $12.6637 $354.5836
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess