EN
  • EN
  • DE

MCP4912T-E/SL

Part No MCP4912T-E/SL
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT V-OUT 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001328-MCP4912T-E/SL
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC)
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Number of Bits 10
Settling Time 4.5µs (Typ)
Output Type Voltage - Buffered
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Ultra Librarian 3D Model Ultra Librarian MCP4912T-E/SL CAD Model

Description

MCP4912T-E/SL Digital-to-Analog Converter (DAC)

The MCP4912T-E/SL is a high-performance, dual-channel 12-bit Digital-to-Analog Converter (DAC) developed by Microchip Technology. This precision DAC is an ideal choice for applications requiring a compact, easy-to-implement solution for analog output. It is designed to deliver exceptional accuracy and stability, making it suitable for a wide range of applications, including industrial automation, instrumentation, and consumer electronics.

This particular model operates with a single supply voltage ranging from 2.7V to 5.5V, which allows for flexible usage in both 3.3V and 5V systems. Its high-resolution 12-bit output ensures detailed and precise analog signals, which is crucial for sensitive applications that demand high levels of accuracy.

The MCP4912T-E/SL features a Serial Peripheral Interface (SPI) that enables fast data communication with microcontrollers or other digital systems. This SPI interface is compatible with standard SPI, QSPI™, MICROWIRE, and DSP interface standards, making it highly adaptable to existing designs and systems. Additionally, the DAC includes a double-buffered input, allowing for simultaneous update of both channels.

The device is available in a 14-lead TSSOP package, which is designed for space-constrained applications. The extended temperature range of -40°C to +125°C ensures reliable performance in harsh environmental conditions. Moreover, the MCP4912T-E/SL incorporates a Power-on Reset (POR) circuit, which ensures that the DAC output powers up at zero scale, and remains there until a valid write to the device takes place.

Microchip Technology has also incorporated a number of power-saving features into the MCP4912T-E/SL, including a low-power shutdown mode that significantly reduces the current consumption when the DAC is not in use. This makes it an energy-efficient option for battery-powered devices.

Overall, the MCP4912T-E/SL DAC from Microchip Technology offers a robust, precise, and efficient solution for digital-to-analog conversion needs, with its ease of integration, versatile interface, and stable performance under varying conditions.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 16BIT V-OUT SOT23-8 / 16 Bit Digital to Analog Converter 1 SOT-23-8
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 32QFN / 12 Bit Digital to Analog Converter 4 32-QFN (5x5)
Lowest to $56.8018
Texas Instruments
IC DAC 12BIT V-OUT 24VQFN / 12 Bit Digital to Analog Converter 8 24-VQFN (4x4)
Lowest to $12.6091
Maxim Integrated
IC DAC 8BIT V-OUT SOT23-5
Lowest to $3.1289
Analog Devices Inc.
IC DAC 16BIT LC2MOS VOUT 28CLCC / 16 Bit Digital to Analog Converter 1 28-LCC (11.43x11.43)
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT MULTIPLYING 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Texas Instruments
IC DAC 10BIT A-OUT 48VQFN
Lowest to $27.7492
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Need more? Email Us
Microchip Technology
IC DAC 12BIT 10DFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7960 $52.1640
22+ $4.7557 $104.6254
33+ $4.6071 $152.0343
45+ $4.4585 $200.6325
59+ $4.3098 $254.2782
78+ $3.8640 $301.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess