EN
  • EN
  • DE

MC33PT2001AER2

Part No MC33PT2001AER2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description SOLENOID CONTROLLER 6 64LQFP / Automotive, Solenoid Controller PMIC 64-HLQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Applications Automotive, Solenoid Controller
Current - Supply -
Voltage - Supply 0V ~ 72V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP Exposed Pad
Supplier Device Package 64-HLQFP (10x10)
Base Product Number MC33PT2001
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353914-MC33PT2001AER2
Ultra Librarian 3D Model Ultra Librarian MC33PT2001AER2 CAD Model

Description

Introducing the MC33PT2001AER2 from NXP Semiconductors

The MC33PT2001AER2 is a robust, high-performance product from NXP Semiconductors designed for automotive and industrial applications that demand reliable motor control systems. This advanced motor driver is part of NXP's extensive portfolio of integrated circuits designed to drive and control a wide range of motor types.

Key Features

  • Precision Control: The MC33PT2001AER2 provides precise control over motor operations, ensuring smooth and efficient functioning. It is capable of handling complex motor control algorithms for accurate speed and torque management.
  • High Voltage Operation: With an operating voltage range that accommodates automotive requirements, this driver is suitable for 12V, 24V, and higher voltage systems, making it highly versatile for different motor control scenarios.
  • Thermal Management: The device includes advanced thermal management features that protect it from overheating, thus ensuring reliable performance even under high load conditions.
  • Robust Protection Features: It comes with a suite of protection features like overcurrent protection, undervoltage lockout, and overtemperature shutdown, which contribute to the safety and longevity of the motor control system.

Applications

The MC33PT2001AER2 is ideal for a range of applications, especially where durability and performance are critical. It is commonly used in:

  • Automotive powertrain systems
  • Electric power steering mechanisms
  • Active suspension systems
  • Industrial automation equipment

Why Choose MC33PT2001AER2?

Choosing the MC33PT2001AER2 for your motor control needs means selecting a product that delivers on reliability and efficiency. Its robust design ensures that it can withstand the harsh conditions of automotive environments, while its precision control capabilities enable fine-tuning of motor functions for optimal performance.

Whether you're developing systems for the next generation of vehicles or upgrading industrial machinery, the MC33PT2001AER2 offers the performance and features necessary to meet the most demanding motor control requirements.

Investing in the MC33PT2001AER2 is a step towards future-proofing your motor control applications, thanks to NXP's commitment to quality and the continuous advancement of semiconductor technology.

You May Also Be Interested in

Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8699 $64.3495
11+ $10.5601 $116.1611
17+ $10.2300 $173.9100
24+ $9.9000 $237.6000
31+ $9.5700 $296.6700
41+ $8.5800 $351.7800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess