EN
  • EN
  • DE

MC33FS4502NAE

Part No MC33FS4502NAE
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description SYSTEM BASIS CHIP LINEAR 0.5A V / System Basis Chip PMIC 48-HLQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr NXP USA Inc.
Package Tray
Applications System Basis Chip
Voltage - Supply 1V ~ 5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 48-LQFP Exposed Pad
Supplier Device Package 48-HLQFP (7x7)
Base Product Number MC33FS4502
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935313141557
Standard Package 250
Win Source Part Number 1077261-MC33FS4502NAE
Ultra Librarian 3D Model Ultra Librarian MC33FS4502NAE CAD Model

Description

Introducing the NXP MC33FS4502NAE Motor Driver

The NXP MC33FS4502NAE is a sophisticated motor driver designed to cater to a wide range of automotive and industrial applications. This high-performance product is engineered to drive brushed DC motors, offering precise control and efficient operation. With its advanced features and robust design, the MC33FS4502NAE stands out as a reliable choice for system designers and engineers looking to enhance their motor control solutions.

Key Features

  • High Voltage Operation: The MC33FS4502NAE operates at a wide voltage range, accommodating various automotive and industrial power systems.
  • Current Sense Amplifier: It includes an integrated current sense amplifier, enabling real-time monitoring of the motor current for optimized performance and protection.
  • Overcurrent Protection: The device features smart overcurrent protection, safeguarding the motor and the driver from potential damage due to excessive current draw.
  • Thermal Shutdown: With a built-in thermal shutdown feature, the MC33FS4502NAE ensures safe operation by preventing overheating.
  • Under-voltage Lockout (UVLO): The under-voltage lockout function ensures that the device operates only when the supply voltage is within the specified range, protecting the motor and the electronics.

Applications

The versatility of the MC33FS4502NAE makes it suitable for a variety of applications, including but not limited to:

  • Automotive systems such as power mirrors, door locks, and HVAC flap control
  • Industrial automation systems requiring precise motor control
  • Consumer electronics where reliable motor operation is critical

Reliability and Quality

The NXP MC33FS4502NAE is built to meet the stringent requirements of the automotive industry, ensuring high reliability and quality. It is designed to withstand harsh operating conditions, providing consistent performance throughout its lifespan. The integration of multiple protection features also means that the motor driver can prevent failures before they occur, minimizing downtime and maintenance costs.

With the MC33FS4502NAE, NXP continues to demonstrate its commitment to delivering high-quality motor control solutions that drive innovation and efficiency in the automotive and industrial sectors.

You May Also Be Interested in

Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess