EN
  • EN
  • DE

LT6604CUFF-10#PBF

Part No LT6604CUFF-10#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFFERENTIAL 34QFN / Active Filter Dual Low Pass 4th Order 10MHz 34-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Differential
Number of Circuits 2
Output Type Differential
Current - Input Bias 40μA
Voltage - Input Offset 8mV
Operating Supply Current 36mA
Dual Supply Voltage (±) 3 V ~ 11 V, ±1.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 34-WFQFN Exposed Pad
Manufacturer Package 34-QFN-EP (4x7)
Win Source Part Number 781609-LT6604CUFF-10#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6604-10
Introduction Date July 29, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6604CUFF-10#PBF CAD Model

Description

The LT6604CUFF-10#PBF is a high-performance, dual matched, integrated filter and amplifier designed by Linear Technology, a renowned leader in the design and manufacturing of analog integrated circuits. This precision device is specifically engineered to cater to the demanding requirements of differential signal processing applications.

Key Features:

  • Integrated Solution: Combines a lowpass filter with a fixed-gain differential amplifier, providing a compact and efficient signal processing solution.
  • Frequency Performance: Features a 10MHz cutoff frequency, making it suitable for a broad range of applications, including data acquisition systems, ADC drivers, and communications equipment.
  • Differential Design: The differential inputs and outputs offer improved noise immunity and are ideal for driving analog-to-digital converters (ADCs).
  • Fixed Gain: Comes with a fixed gain of 1, simplifying the design process by eliminating the need for external gain-setting components.
  • Low Distortion: Provides excellent linearity with low harmonic distortion, ensuring signal integrity in high-performance systems.
  • Low Noise: Engineered to deliver low noise performance, which is crucial for precision measurement and high-fidelity applications.

Applications:

  • Communication Systems
  • Data Acquisition Systems
  • ADC Driver Circuits
  • Signal Conditioning
  • Medical Instrumentation
  • Industrial Process Control

Product Specifications:

Parameter Value
Cutoff Frequency 10MHz
Gain 1 (Fixed)
Supply Voltage (Min) 2.85V
Supply Voltage (Max) 5.25V
Operating Temperature -40°C to 85°C
Package 24-QFN (4x4mm)

The LT6604CUFF-10#PBF's combination of integration, performance, and ease-of-use makes it an excellent choice for designers looking to streamline their signal chain with a reliable, high-quality component.

You May Also Be Interested in

STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess