EN
  • EN
  • DE

MC33PF8100EAES

Part No MC33PF8100EAES
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGEMENT LS1046A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000698-MC33PF8100EAES
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs)- Power Management (PMIC) -Power Management - Specialized
Package Tray
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-HVQFN (8x8)
Mounting Type Surface Mount, Wettable Flank
Operating Temperature -40°C ~ 105°C (TA)
Voltage - Supply 2.7V ~ 5.5V
Base Product Number MC33PF8100
Product Status Active
Ultra Librarian 3D Model Ultra Librarian MC33PF8100EAES CAD Model

Description

The NXP MC33PF8100EAES is a state-of-the-art power management integrated circuit (PMIC) designed to cater to the demanding needs of automotive and industrial applications. This versatile component is engineered to provide a reliable power solution, ensuring efficient operation of complex electronic systems.

Key Features

  • Multiple Output Configurations: The MC33PF8100EAES features a range of output options including buck converters, linear regulators, and switchable outputs to accommodate various voltage requirements.
  • High Integration: With an integrated power control unit, this PMIC simplifies system design by reducing the need for multiple discrete components.
  • Programmable Output: Users can tailor the output voltages and operation modes through I2C communication, enabling precise control over power delivery.
  • Advanced Safety Features: Built-in safety mechanisms such as under-voltage lockout, over-current protection, and thermal shutdown ensure the protection of the system and the PMIC itself.
  • Wide Operating Temperature Range: Designed to withstand extreme conditions, it operates effectively within a temperature range of -40°C to 125°C, suitable for harsh automotive environments.

Applications

The MC33PF8100EAES is ideal for a variety of applications that require robust and flexible power management. These include:

  • Automotive systems such as infotainment, ADAS, and instrument clusters.
  • Industrial automation and control systems.
  • Power management for microprocessors, microcontrollers, and DSPs.

Technical Specifications

Some of the technical specifications of the MC33PF8100EAES include:

  • Input Voltage Range: 3.3V to 36V
  • Multiple Buck Converters with up to 4A output current
  • 1.8V to 5.0V adjustable output voltage range
  • I2C interface for configuration and monitoring
  • Qualified for automotive applications (AEC-Q100 Grade 1)

With its robust design and comprehensive feature set, the NXP MC33PF8100EAES PMIC is an excellent choice for powering the next generation of automotive and industrial electronics, offering both performance and reliability.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3116 $56.5580
11+ $9.2813 $102.0943
17+ $8.9913 $152.8521
23+ $8.7012 $200.1276
30+ $8.4112 $252.3360
40+ $7.5411 $301.6440
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,018 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess