EN
  • EN
  • DE

MC33PF3001A7ES

Part No MC33PF3001A7ES
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description POWER MANAGEMENT IC I.MX7 PRE- / Processor PMIC 48-HVQFN (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP USA Inc.
Package Tray
Applications Processor
Voltage - Supply 2.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (7x7)
Base Product Number MC33PF3001
Standard Package 260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1339984-MC33PF3001A7ES
Ultra Librarian 3D Model Ultra Librarian MC33PF3001A7ES CAD Model

Description

Product Overview: MC33PF3001A7ES - NXP

The MC33PF3001A7ES is a high-performance power management integrated circuit (PMIC) designed by NXP Semiconductors. This state-of-the-art device is engineered to cater to the demanding power requirements of automotive and industrial applications, providing a reliable and efficient power supply solution.

Key Features

  • Multi-Output Support: The MC33PF3001A7ES PMIC comes equipped with multiple output channels, including a mix of buck and boost regulators, which are capable of providing a variety of voltage levels to power different system components.
  • High Efficiency: With its advanced design, this PMIC achieves high efficiency in power conversion, which is essential for reducing heat generation and improving system reliability in automotive environments.
  • Robust Protection Features: The device includes a suite of protection features such as overcurrent, overvoltage, undervoltage, and thermal shutdown to safeguard the system against potential damage from electrical anomalies.
  • Automotive Grade: The MC33PF3001A7ES is designed to meet the rigorous standards of the automotive industry, ensuring operation under extreme conditions and compliance with AEC-Q100 qualification.

Applications

This PMIC is ideal for a range of applications within the automotive sector, including infotainment systems, advanced driver-assistance systems (ADAS), and other in-vehicle electronics. It is also well-suited for industrial applications that require a stable and durable power supply.

Technical Specifications

  • Input Voltage Range: The device supports a wide input voltage range, accommodating various power sources and battery technologies.
  • Output Voltage Accuracy: It provides precise output voltage regulation, which is critical for the proper functioning of sensitive electronic components.
  • Package: The MC33PF3001A7ES is available in a compact package, which is beneficial for space-constrained applications.

In conclusion, the MC33PF3001A7ES from NXP is a versatile and robust PMIC that delivers reliable performance for complex electronic systems in the automotive and industrial sectors. Its comprehensive feature set ensures that it can meet the stringent requirements of these applications while providing efficient and stable power management.

You May Also Be Interested in

Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4359 $57.9231
22+ $5.2808 $116.1776
34+ $5.1157 $173.9338
47+ $4.9508 $232.6876
61+ $4.7858 $291.9338
81+ $4.2906 $347.5386
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,059 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess