EN
  • EN
  • DE

MAX968EUA+T

Part No MAX968EUA+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR R-R 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Window
Number of Elements 2
Output Type Open-Drain, Rail-to-Rail
Dual Supply Voltage (±) 1.6 V ~ 5.5 V
Voltage - Input Offset (Maximum) 15mV @ 5.5V
Current - Input Bias (Maximum) 0.05μA @ 5.5V
Maximum Quiescent Current 16μA
CMRR, PSRR (Typ) 56.48dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 20μs
Hysteresis ±1mV
Operating Temperature Range -40°C ~ 85°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting SMD
Manufacturer Package 8-uMAX
Win Source Part Number 707477-MAX968EUA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX968
Introduction Date April 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX968EUA+T CAD Model

Description

Maxim Integrated's MAX968EUA+T: Precision Voltage Monitor

The MAX968EUA+T from Maxim Integrated is a high-precision voltage monitor designed to ensure the reliability and stability of power supplies in sensitive electronic systems. This compact device is an essential component for applications requiring accurate voltage monitoring, such as industrial control systems, computers, and portable/battery-powered devices.

Key Features

  • High Accuracy: The MAX968EUA+T offers a precision threshold voltage with low variation, ensuring that voltage levels are monitored with high accuracy for critical applications.
  • Low Power Consumption: With its low power requirements, this device is ideal for portable and battery-operated equipment, helping to extend battery life and reduce energy costs.
  • Compact Size: Housed in a small 8-pin µMAX package, the MAX968EUA+T is suitable for space-constrained applications, allowing for efficient use of PCB real estate.
  • Adjustable Reset Timeout: The device features an externally adjustable reset timeout period, providing designers with flexibility to tailor the system reset characteristics to specific application needs.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to +85°C, the MAX968EUA+T is robust enough to function reliably in a variety of challenging environmental conditions.

Applications

The MAX968EUA+T is versatile and can be used in numerous applications where precise voltage monitoring is critical. Some of these applications include:

  • Computers and Servers
  • Portable/Battery-Powered Devices
  • Telecommunications Equipment
  • Industrial Control Systems
  • Medical Devices

Technical Specifications

The device's technical specifications include a wide supply voltage range, making it suitable for monitoring various system voltages. The MAX968EUA+T also features an open-drain reset output, which remains asserted for the adjustable timeout period after the monitored voltage falls below the factory-set threshold.

In summary, the MAX968EUA+T from Maxim Integrated is a reliable and precise voltage monitor that offers designers a high degree of accuracy and flexibility for a wide range of applications. Its low power consumption and compact form factor make it an excellent choice for modern electronic designs where efficiency and space savings are priorities.

You May Also Be Interested in

Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2464 $56.0880
100+ $1.0227 $102.2700
155+ $0.9907 $153.5585
210+ $0.9588 $201.3480
270+ $0.9268 $250.2360
365+ $0.8310 $303.3150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess