EN
  • EN
  • DE

MC33CD1030AER2

Part No MC33CD1030AER2
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 48LQFP / Switch Monitoring Interface 48-HLQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP USA Inc.
Package Tape & Reel
Applications Switch Monitoring
Interface SPI
Voltage - Supply 4.5V ~ 36V
Package / Case 48-LQFP Exposed Pad
Supplier Device Package 48-HLQFP (7x7)
Mounting Type Surface Mount
Base Product Number MC33CD1030
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1349073-MC33CD1030AER2
Ultra Librarian 3D Model Ultra Librarian MC33CD1030AER2 CAD Model

Description

Introducing the MC33CD1030AER2 from NXP

The MC33CD1030AER2 is a state-of-the-art automotive-grade product from NXP Semiconductors, designed to meet the rigorous demands of the automotive industry. This advanced component is part of NXP's expansive portfolio of automotive solutions, renowned for their reliability, performance, and innovation.

Key Features

  • High Integration: The MC33CD1030AER2 offers an integrated circuit design that combines multiple functions into a single chip, reducing the need for additional components and saving valuable space on automotive circuit boards.
  • Robust Performance: Engineered for harsh automotive environments, this component is built to withstand extreme temperatures, vibrations, and electrical noise, ensuring consistent performance under a wide range of conditions.
  • Automotive Compliance: Fully compliant with automotive industry standards, the MC33CD1030AER2 adheres to stringent quality and reliability criteria, making it suitable for use in critical automotive systems.

Applications

The versatility of the MC33CD1030AER2 allows it to be employed in various automotive applications, including but not limited to:

  • Advanced Driver Assistance Systems (ADAS)
  • Powertrain control
  • Body electronics
  • Infotainment systems

Technical Specifications

At the core of the MC33CD1030AER2's technical prowess are specifications that cater to the demanding needs of modern vehicles:

  • Supply Voltage: Engineered to operate at a standard automotive voltage, ensuring compatibility with typical vehicle power systems.
  • Communication Protocols: Includes support for prevalent automotive communication standards, facilitating seamless integration with existing vehicle networks.
  • Package: Comes in a robust package designed to fit into compact spaces while offering excellent thermal performance and durability.

Quality and Support

NXP is committed to providing exceptional quality and support for the MC33CD1030AER2. Customers can access comprehensive technical documentation, development tools, and dedicated support from NXP's team of experts, ensuring a smooth integration process and reliable operation throughout the product's lifecycle.

With its blend of integration, performance, and compliance, the MC33CD1030AER2 from NXP stands out as an essential component for automotive manufacturers looking to innovate and enhance the functionality of their vehicles.

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5186 $57.1116
13+ $7.8101 $101.5313
20+ $7.5660 $151.3200
28+ $7.3220 $205.0160
36+ $7.0779 $254.8044
48+ $6.3457 $304.5936
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess