EN
  • EN
  • DE

TDF8546J/N2ZU

Part No TDF8546J/N2ZU
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB QUAD 25W DBS27P / Amplifier IC 4-Channel (Quad) Class AB DBS27P
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr NXP
Package Tube
Product Status Obsolete
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 25W x 4 @ 4Ohm
Voltage - Supply 6V ~ 18V
Features Depop, Short-Circuit and Thermal Protection
Mounting Type Through Hole
Supplier Device Package DBS27P
Package / Case 27-SIP, Formed Leads
Base Product Number TDF854
Standard Package 456 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 899444-TDF8546J/N2ZU
Ultra Librarian 3D Model Ultra Librarian TDF8546J/N2ZU CAD Model

Description

The NXP TDF8546J/N2ZU is a high-performance audio amplifier designed to deliver exceptional sound quality for automotive audio systems. This advanced Class-AB amplifier is part of NXP's robust portfolio of automotive-grade audio solutions, engineered to provide powerful, clear, and reliable audio performance in the challenging environment of a vehicle.

Key Features

  • High Power Output: The TDF8546J/N2ZU offers an impressive output power capability, ensuring that it can drive speakers to deliver a rich and immersive audio experience.
  • Low Distortion: With its advanced design, the amplifier maintains low levels of distortion, even at high output levels, preserving audio fidelity and clarity.
  • Efficiency: As a Class-AB amplifier, it strikes a balance between efficiency and sound quality, making it an ideal choice for automotive applications where both are important.
  • Flexibility: The device supports various speaker configurations, allowing for flexible integration into different audio system designs.
  • Heat Management: The TDF8546J/N2ZU is equipped with an integrated heat sink and over-temperature protection, ensuring stable operation under varying temperature conditions.
  • EMI Suppression: It includes features to suppress electromagnetic interference (EMI), which is critical for maintaining performance in the electronically dense environment of modern vehicles.

Applications

The amplifier is primarily designed for use in automotive audio systems, including:

  • Car radios
  • Infotainment systems
  • Navigation systems with audio feedback
  • Rear-seat entertainment systems

Quality and Reliability

NXP's commitment to quality and reliability is evident in the TDF8546J/N2ZU, which is built to meet the stringent requirements of the automotive industry. The amplifier is designed to withstand the rigors of the automotive environment, ensuring long-term performance and customer satisfaction.

Conclusion

With its combination of power, performance, and automotive-grade reliability, the NXP TDF8546J/N2ZU audio amplifier is a top choice for manufacturers looking to enhance the audio experience in vehicles. Its advanced features and design make it a versatile and effective solution for a wide range of automotive audio applications.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess