EN
  • EN
  • DE

MC33912BACR2

Part No MC33912BACR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description LIN System Basis Chip with DC Motor Pre-driver and Current | IC SYSTEM BASIS CHIP 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tape and Reel
Applications System Basis Chip
Supply Current 4.5mA
Supply Voltage (V) 5.5V ~ 27V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Family Part Number MC33912
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Win Source Part Number 1218516-MC33912BACR2
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33912BACR2 CAD Model

Description

The NXP MC33912BACR2 is a sophisticated System Basis Chip (SBC) designed to handle the demanding requirements of automotive applications. This high-performance product integrates multiple features, including a CAN transceiver, voltage regulator, and watchdog timer, making it a versatile solution for in-vehicle networking and power management.

Key Features

  • CAN Interface: The MC33912BACR2 includes a high-speed CAN transceiver that supports the ISO 11898 standard, ensuring reliable communication in the Controller Area Network (CAN) systems widely used in automotive environments.
  • Voltage Regulator: Equipped with an efficient voltage regulator, this SBC provides a stable power supply to the microcontroller and other peripherals, with various modes of operation to optimize power consumption.
  • Watchdog Timer: The integrated watchdog timer enhances system reliability by monitoring the system operation and resetting the microcontroller in case of software failures or malfunctions.
  • Low-Power Modes: To minimize energy usage when the vehicle is not in operation, the MC33912BACR2 supports multiple low-power modes, significantly reducing the quiescent current draw.
  • Fail-Safe Operation: Safety features such as fail-safe outputs and thermal protection contribute to the device's robustness, making it suitable for critical automotive applications.
  • Wide Operating Temperature: The device operates over a broad temperature range, ensuring consistent performance under the extreme temperature variations common in automotive environments.

Applications

The MC33912BACR2 is ideal for a wide range of automotive applications, including body control modules, gateway modules, power steering, and other in-vehicle networks that require a dependable SBC with CAN communication capability.

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the MC33912BACR2 is no exception. It is designed to meet the stringent requirements of the automotive industry, ensuring long-term reliability and performance in harsh automotive conditions.

Summary

In summary, the NXP MC33912BACR2 is a comprehensive System Basis Chip that offers robust communication, power management, and safety features for automotive applications. Its integration of multiple functions into a single package makes it an efficient and cost-effective choice for manufacturers looking to streamline their in-vehicle network systems.

You May Also Be Interested in

Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8694 $60.2574
50+ $2.3544 $117.7200
76+ $2.2808 $173.3408
105+ $2.2072 $231.7560
136+ $2.1337 $290.1832
182+ $1.9129 $348.1478
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess