The EXBA10P103J is a thick film resistor network or array manufactured by Panasonic. Resistor networks consist of multiple resistors integrated into a single package, often used to save space and reduce component count in electronic circuits.
Applications
- Voltage dividers
- Pull-up/pull-down resistors
- Current limiting resistors
- Digital circuits
- Consumer electronics
Features
- Multiple resistors in one package
- Space-saving design
- High component density
- Excellent stability
- Surface mountable
Benefits
- Reduces board space and component count.
- Simplifies circuit layout and assembly.
- Improves circuit reliability.
- Ensures consistent resistor values.
- Suitable for automated assembly processes.
Additional Details
The EXBA10P103J resistor network contains 10 individual resistors with a resistance value of 10 kΩ each. The resistors are fabricated using thick film technology, providing excellent stability and reliability. The network is designed for surface mounting on printed circuit boards (PCBs), making it suitable for high-density electronic assemblies. It's commonly used in voltage dividers, pull-up/pull-down resistor configurations, and other applications where multiple resistors are required. For detailed specifications, including resistance tolerance, power rating, and temperature coefficient, refer to the manufacturer's datasheet.