EN
  • EN
  • DE

TCA9803DGKT

Part No TCA9803DGKT
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 8VSSOP / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Package Tape & Reel
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 0.8 V ~ 3.6 V
Voltage - VCCB 1.65 V ~ 3.6 V
Output Type Non-Inverted
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number TCA9803
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-46573-2,296-46573-1,296-46573-6
Standard Package 250
Win Source Part Number 964754-TCA9803DGKT
Ultra Librarian 3D Model Ultra Librarian TCA9803DGKT CAD Model

Description

Introducing the TCA9803DGKT from Texas Instruments

The TCA9803DGKT is a state-of-the-art, high-performance level shifter engineered by the renowned Texas Instruments. This device is specifically designed to address the needs of modern electronics that require voltage level translation for various communication protocols. Its primary function is to facilitate communication between devices operating at different voltage levels, thereby ensuring compatibility across a diverse range of components within an electronic system.

Encased in an ultra-compact 8-VSSOP package, the TCA9803DGKT offers a dual bidirectional I²C, SMBus, and PMBus voltage-level translator with an open-drain design. This compact footprint makes it an ideal choice for space-constrained applications, while its robust design ensures reliable operation even in demanding conditions.

The device supports bidirectional voltage-level translation between 1.65 V and 5.5 V without the need for a direction pin. This feature simplifies the design of bus systems and enhances their flexibility. Furthermore, the TCA9803DGKT is designed with Texas Instruments' proprietary FET technology, which allows for low ON-state resistance and provides a low-voltage translation that is both power-efficient and fast.

Key features of the TCA9803DGKT include:

  • Low 1.1-Ω ON-state connection between input and output ports provides less signal distortion.
  • Support for up to 400 kHz I²C communication speeds, making it suitable for high-speed applications.
  • No direction-control signal needed, simplifying the design of the application.
  • Power-off protection which prevents data corruption during power-down sequences.
  • Lock-up free operation, ensuring the device is not stuck in an undefined state.
  • 8-kV HBM ESD protection, safeguarding the device from electrostatic discharges.

Whether it's for interfacing low-voltage sensors with a higher-voltage microcontroller, or ensuring reliable data transfer between components with different power domains, the TCA9803DGKT is an excellent solution. Its versatility, efficiency, and reliability make it an indispensable component for designers looking to create seamless and robust multi-voltage digital interfaces.

For more detailed specifications, application notes, and support resources, please visit the Texas Instruments official website or contact their customer support for assistance.

You May Also Be Interested in

Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5109 $51.0900
240+ $0.4192 $100.6080
370+ $0.4061 $150.2570
510+ $0.3930 $200.4300
660+ $0.3799 $250.7340
885+ $0.3406 $301.4310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 107,750 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess