Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface SPI
Technology Power MOSFET
Applications General Purpose
Voltage - Supply 4.75V ~ 5.25V
Voltage - Load 6V ~ 26.5V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 30-BSOP (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package 30-HSOP
Base Product Number MC33899
Standard Package 750 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847423-MC33899VWR2
Ultra Librarian 3D Model Ultra Librarian MC33899VWR2 CAD Model

Description

Introducing the MC33899VWR2 from NXP

The MC33899VWR2 is a sophisticated automotive interface integrated circuit (IC) designed by NXP Semiconductors, a leader in the automotive electronics space. This high-performance product is tailored specifically for vehicle applications, providing a reliable and efficient solution for automotive communication systems.

Key Features

  • Flexibility: The MC33899VWR2 is designed to support the Controller Area Network (CAN) protocol, which is widely used for in-vehicle networks. Its flexibility makes it suitable for a variety of automotive applications, including powertrain, body control, and diagnostics.
  • High-Speed Operation: It is capable of handling high-speed communication rates, ensuring swift data transfer within the vehicle's electronic systems, thus enhancing performance and reliability.
  • Low Power Consumption: Energy efficiency is a critical aspect in automotive design, and the MC33899VWR2 excels in this area with its low power consumption, contributing to the overall energy efficiency of the vehicle.
  • Robust Design: The IC is engineered to withstand the harsh conditions typical in automotive environments, including fluctuations in temperature and voltage, electromagnetic interference, and physical vibrations.

Advanced Protection

The MC33899VWR2 incorporates advanced protection features to ensure long-term stability and functionality. These include thermal protection, short-circuit protection, and overvoltage protection. These safeguards help to maintain the integrity of the communication network, even under adverse conditions.

Easy Integration

Designed with integration in mind, the MC33899VWR2 comes in a compact package that can be easily incorporated into existing automotive designs. Its small footprint allows for more efficient use of space on the printed circuit board (PCB), making it an ideal choice for modern, space-constrained vehicle electronic systems.

Applications

The versatility of the MC33899VWR2 makes it suitable for a wide range of automotive applications. It can be used in engine control units (ECUs), transmission control modules, anti-lock braking systems (ABS), airbag systems, and other safety-critical components that require robust and reliable communication capabilities.

In conclusion, the MC33899VWR2 from NXP is a state-of-the-art automotive interface IC that offers a combination of performance, efficiency, and reliability, making it an excellent choice for automotive manufacturers looking to enhance their vehicles' electronic communication systems.

You May Also Be Interested in

EAO
(45-1T00.20J6.000.100) / LED Panel Indicator Blue 24V Screw Terminal
Need more? Email Us
ECAD model for 45-1T00.20J6.000.100
Trinamic Motion Control GmbH
POWER DRIVER FOR STEPPER MOTORS
Lowest to $17.5940
ECAD model for TMC262-LA
ON Semiconductor
Stepping Motor Driver IC
Lowest to $0.5985
ECAD model for LB1909MC-BH
Rohm Semiconductor
Stepping motor driver
Lowest to $9.9231
ECAD model for BD6395FP
ON Semiconductor
Direct PWM Drive Brushless Motor Predriver IC | IC MTR DRV 4.5-5.5V/8-17V 30SSOP
Need more? Email Us
ECAD model for LB11696V-TRM-E
Microchip Technology
IC MOTOR DRIVER 6V-19V 48TQFP
Need more? Email Us
ECAD model for MCP8025-115E/PT
STMicroelectronics
PWM controlled high current DMOS universal motor driver | IC MOTOR DRIVER BIPLR 36POWERSO
Lowest to $12.6398
ECAD model for L6258EXTR
Infineon Technologies
3-PHASE AC Motor Controller IC | IC MOTOR DRIVER 12.5V-20V 64MQFP
Need more? Email Us
ECAD model for IR2238Q
Rohm Semiconductor
3-phase motor driver
Need more? Email Us
ECAD model for BA6840BFS

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention