EN
  • EN
  • DE

PDTC144VT

Part No PDTC144VT
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Low VCEsat (BISS) transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0929+
Reference case SOT23
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 715734-PDTC144VT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PDTC144VT CAD Model

Description

Product Overview: NXP PDTC144VT

The NXP PDTC144VT is a high-performance, surface-mount NPN resistor-equipped transistor, also known as a digital transistor, that combines a bias resistor network and a transistor in a single package. This innovative component is designed to simplify circuit design and reduce component count in digital applications. It is a preferred choice for automatic insertion due to its small SOT-23 package, making it ideal for densely packed PCBs where space is at a premium.

Key Features

  • Integrated Bias Resistor: The PDTC144VT comes with a built-in bias resistor network, which facilitates the design process by eliminating the need for external resistors. This integration helps in reducing the board space requirement.
  • Small Footprint: The compact SOT-23 package is perfect for applications where saving space is crucial, allowing for high-density component placement.
  • High Performance: With excellent switching characteristics, this transistor is suitable for high-speed switching applications, offering both efficiency and reliability.
  • Low Power Consumption: The device is optimized for low power consumption, making it suitable for battery-powered devices and energy-saving applications.
  • Wide Range of Applications: It can be used in various digital applications including logic level shifting, interface and driver circuits, and as a simple inverter or amplifier.

Electrical Characteristics

The PDTC144VT operates with a collector-emitter voltage (Vceo) of 50V and a collector current (Ic) of 100mA. The built-in resistor values are typically 47 kΩ for the base resistor (R1) and 47 kΩ for the series resistor (R2), providing a convenient biasing for the transistor action.

Applications

The versatility of the NXP PDTC144VT allows it to be used in a wide array of electronic circuits. It is commonly found in:

  • Logic level shifters
  • Interface circuits
  • Driver circuits for relays, LEDs, and other low-power components
  • Inverter circuits
  • Signal processing
  • Power management modules

In conclusion, the NXP PDTC144VT is a practical solution for designers looking to improve efficiency and reduce the complexity of their digital circuit designs. Its integration of a bias resistor network within a small package makes it an essential component in modern electronic systems.

You May Also Be Interested in

Panasonic
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Analog Devices Inc.
Lowest to $18.2138
Analog Devices Inc.
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Texas Instruments
Lowest to $12.6416
Genesys
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3,425+ $0.0146 $50.0050
8,335+ $0.0120 $100.0200
12,825+ $0.0117 $150.0525
17,700+ $0.0113 $200.0100
22,940+ $0.0109 $250.0460
30,615+ $0.0098 $300.0270
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,400 pieces
MOQ: 3425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess