EN
  • EN
  • DE

74AC251PC

Part No 74AC251PC
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 8-Input Multiplexer with 3-STATE Output | MULTIPLEXER 8INPUT 3ST 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number 74AC251
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1130359-74AC251PC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AC251PC CAD Model

Description

ON Semiconductor 74AC251PC Product Overview

The 74AC251PC is a high-performance integrated circuit from ON Semiconductor, designed to cater to the demanding needs of modern electronic systems. This device belongs to the AC series, which is renowned for its fast switching speeds and robust performance. The 74AC251PC is an 8-input multiplexer with 3-state outputs that provides users with a highly flexible and efficient data selection mechanism.

Key Features

  • Logic Type: Multiplexer
  • Number of Circuits: Single 8-Input
  • Output Type: 3-State
  • Propagation Delay Time: Fast switching speeds
  • Operating Temperature Range: -40°C to +85°C, making it suitable for industrial applications.
  • Package / Case: DIP-16 (Dual In-line Package)
  • Mounting Type: Through Hole
  • Supply Voltage: 2V to 6V

Product Application

The 74AC251PC is designed to be used in a variety of digital applications. It is particularly useful in systems where multiple data inputs need to be directed to a single output line. This makes it an ideal choice for data routing, memory selection, and as a control element in multiplexed data communication lines. Its fast switching capability enhances performance in high-speed computing, telecommunications, and industrial control systems.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 74AC251PC is manufactured under stringent quality control standards, ensuring reliability and performance consistency. It is designed to withstand the challenging conditions of industrial environments, with its wide operating temperature range and robust package design.

Environmental Considerations

ON Semiconductor is dedicated to environmental stewardship. The 74AC251PC is designed with eco-friendly considerations, compliant with RoHS (Restriction of Hazardous Substances) directives, which limit the use of certain hazardous materials in electronic equipment.

In conclusion, the 74AC251PC from ON Semiconductor is a versatile, high-speed 8-input multiplexer that offers reliable performance for a wide range of digital applications. Its robust design and adherence to environmental standards make it a responsible choice for designers looking to balance functionality with sustainability.

You May Also Be Interested in

Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC MULTIPLEXER 1 X 4:4 44-PLCC
Need more? Email Us
Texas Instruments
Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3202
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
SG Micro Corp
TSSOP-16 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.2765
ON Semiconductor
IC MULTIPLEXER 2 X 4:1 16-SOIC
Need more? Email Us
Texas Instruments
IC DATA SELECT/MUX 2X4:1 16TSSOP
Lowest to $5.8209
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess