Products specifications Report Issue?

Reference Date Code 1614+
Manufacturer Mini-Circuits
Manufacturer Homepage www.minicircuits.com
Win Source Part Number 710209-GAT-30+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GAT-30+ CAD Model

Description

The GAT-30+ is a GaAs MMIC Voltage Variable Attenuator from Mini-Circuits. It is designed for applications requiring precise control of signal levels over a wide frequency range. This attenuator offers excellent linearity and low insertion loss, making it suitable for various communication and instrumentation systems.

Applications:

  • Automatic Gain Control (AGC) Circuits: Used in receiver systems to maintain a constant signal level.
  • Power Leveling: Employed in test and measurement equipment to accurately control output power.
  • Wireless Communication Systems: Integrated into transmitters and receivers to adjust signal strength.
  • Radar Systems: Used for signal attenuation in radar front-end modules.
  • Electronic Warfare (EW) Systems: Utilized in EW receivers for signal processing and dynamic range control.

Features:

  • Wide Frequency Range: Operates over a broad frequency range, typically from DC to several GHz.
  • High Attenuation Range: Provides a wide range of attenuation control, allowing for precise signal adjustment.
  • Low Insertion Loss: Minimizes signal loss, ensuring efficient signal transmission.
  • Excellent Linearity: Offers excellent linearity performance, reducing signal distortion.
  • Voltage Variable Control: Allows for precise control of attenuation using a variable voltage.
  • Small Package Size: Compact design allows for easy integration into space-constrained applications.

Benefits:

  • Precise Signal Control: Enables accurate adjustment of signal levels.
  • Improved System Performance: Enhances the performance of communication and instrumentation systems.
  • Reduced Signal Distortion: Maintains signal integrity with excellent linearity.
  • Versatile Applications: Suitable for a wide range of applications.
  • Easy Integration: Small package size simplifies the integration process.

The GAT-30+ requires a control voltage to adjust the attenuation level. Key specifications include the frequency range, attenuation range, insertion loss, and control voltage range. The device is typically packaged in a surface-mount configuration and is designed for automated assembly. Refer to the Mini-Circuits datasheet for detailed specifications, application notes, and recommended operating conditions. Proper impedance matching and biasing are crucial for optimal performance.

You May Also Be Interested in

Texas Instruments
Ultra-Small, Low-Power, SPI™-Compatible, 12-Bit, Analog-to-Digital Converter and Temperature Sensor with Internal Reference
Lowest to $1.9455
ECAD model for ADS1018IDGSR
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for ACT245
Analog Devices Inc.
1.6 V, Micropower 12-/10-/8-Bit ADCs | IC ADC 12BIT SAR 8MSOP
Lowest to $14.2758
ECAD model for AD7466BRMZ
Analog Devices Inc.
DSP Microcomputer Family
Need more? Email Us
ECAD model for ADSP-21061LAS-176
Analog Devices Inc.
CMOS Low Voltage 4 ohm Quad SPST Switches | IC SWITCH QUAD SPST 16TSSOP
Lowest to $4.4288
ECAD model for ADG712BRU
NXP / Nexperia
3.3V Octal transceiver/register, non-inverting 3-State
Need more? Email Us
ECAD model for 74LVT652PW
Silicon Storage Technology, Inc
2 Megabit (256K x 8) Multi-Purpose Flash
Need more? Email Us
ECAD model for 39SF020
Toshiba Semiconductor and Storage
NPN EPITAXIAL TYPE (HIGH CURRENT SWITCHING APPLICATIONS)
Lowest to $1.0274
ECAD model for 2SC3710
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $20.4353
ECAD model for ADV7120KSTZ50

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention