Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Fanout Buffer (Distribution)
Number of Circuits 2
Differential - Input and Output Yes/Yes
Input LVCMOS, LVDS, LVPECL
Output LVDS
Maximum Input Frequency 800MHz
Supply Voltage - Operating 2.375 V to 2.625 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 1028749-CDCLVD2102RGTT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDCLVD2102RGTT CAD Model

Description

Overview of Texas Instruments CDCLVD2102RGTT

The Texas Instruments CDCLVD2102RGTT is a high-performance, low-voltage differential signaling (LVDS) clock buffer designed to meet the stringent requirements of today's high-speed digital systems. This device is part of the Texas Instruments' clock distribution portfolio, which is known for providing reliable and precise timing solutions.

Key Features

  • Dual LVDS Outputs: The CDCLVD2102RGTT features two LVDS outputs that are capable of operating at high frequencies, providing the necessary clock signals for driving multiple devices in synchronization.
  • Low Additive Jitter: With its excellent performance in terms of additive phase jitter, this clock buffer minimizes timing errors and enhances data integrity, making it ideal for applications requiring high precision.
  • Wide Frequency Range: It supports a wide range of input frequencies, accommodating various system clock requirements and ensuring compatibility with a multitude of source clocks.
  • Flexible Power Supply: The device operates on a flexible supply voltage, allowing it to be used in systems with different power levels without the need for additional voltage level translation.
  • Small Footprint: Housed in a compact QFN-16 package, the CDCLVD2102RGTT saves valuable board space, which is crucial for space-constrained applications.
  • Industrial Temperature Range: It is designed to operate over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The CDCLVD2102RGTT is suitable for a variety of applications, including but not limited to:

  • High-speed data transmission systems
  • Networking and telecommunications equipment
  • Server and storage platforms
  • Industrial control systems
  • Test and measurement equipment

Conclusion

The Texas Instruments CDCLVD2102RGTT is an excellent choice for designers looking for a high-performance clock distribution solution. Its dual LVDS outputs, low jitter, and wide frequency range make it a versatile component that can enhance the performance of a wide array of digital systems. The device's small package size and industrial temperature range further add to its appeal, making it a robust and efficient solution for demanding applications.

You May Also Be Interested in

NXP / Nexperia
INTEGRATED CIRCUIT / Clock IC
Need more? Email Us
ECAD model for MCC9328MXL
NXP / Nexperia
IC CLK BUFFER 2:5 1GHZ 20SO / Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 1 GHz 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
ECAD model for PCKEL14D,118
NXP / Nexperia
IC CLK BUFFER 1:18 250MHZ 32LQFP / Clock Fanout Buffer (Distribution) IC 1:18 250 MHz 32-LQFP
Need more? Email Us
ECAD model for PCK942PBD,151
ON Semiconductor
IC CLK BUFFER 1:2 3GHZ 8SOIC
Lowest to $10.6010
ECAD model for MC100EP11DR2G
Texas Instruments
IC CLK BUFFER 3:5 3.1GHZ 32WQFN / Clock Multiplexer 5-OUT 3-IN 1:1/1:2/1:2 32-Pin WQFN EP T/R
Lowest to $10.5253
ECAD model for LMK00304SQ/NOPB
NXP / Nexperia
IC CLK BUFFER 1:18 250MHZ 32LQFP / Clock Fanout Buffer (Distribution) IC 1:18 250 MHz 32-LQFP
Need more? Email Us
ECAD model for PCK942PBD,128
ON Semiconductor
IC CLK BUFFER 2:15 1.5GHZ 52LQFP
Lowest to $6.0243
ECAD model for MC100LVE222FAR2
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $3.7883
ECAD model for SI53360-B-GT
Texas Instruments
IC CLK BUFFER 2:2 75MHZ 8USMD / Clock Fanout Buffer 2-OUT 2-IN 1:2 8-Pin Micro SMD T/R
Need more? Email Us
ECAD model for LMH2180TM/NOPB

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3257 $56.6285
11+ $9.2929 $102.2219
17+ $9.0025 $153.0425
23+ $8.7121 $200.3783
30+ $8.4217 $252.6510
40+ $7.5505 $302.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 601 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention