EN
  • EN
  • DE

MC33486DH

Part No MC33486DH
Manufacturer NXP / Nexperia
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 20HSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Applications General Purpose
Output Current 10A
Supply Voltage - Operating 8 V to 28 V
Voltage - Load 8 V to 28 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 20-HSOP
Win Source Part Number 1073389-MC33486DH
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33486DH CAD Model

Description

The NXP MC33486DH is a high-performance, automotive-grade motor driver designed to meet the rigorous demands of modern vehicle applications. It is part of NXP's extensive portfolio of motor drivers that offer a range of features suitable for controlling brushless DC, stepper, and other types of motors commonly used in automotive environments.

Key Features

  • High Voltage Operation: The MC33486DH is capable of operating at high voltages, making it suitable for various automotive applications that require robust performance.
  • Dual H-Bridge Configuration: This motor driver is equipped with a dual H-Bridge, allowing for the independent control of two DC motors or one stepper motor, providing flexibility in application design.
  • Advanced Protection Features: It includes overcurrent protection, thermal shutdown, and under-voltage lockout to ensure reliable operation and safeguard the motor and the driver from potential damage.
  • High Output Current: The device can support high output current, enabling it to drive large motors that require significant power.
  • Automotive Grade: As an automotive-grade product, the MC33486DH is designed to withstand the harsh conditions of the automotive environment, including temperature extremes and vibrations.

Applications

The versatility of the MC33486DH motor driver makes it an ideal choice for a wide range of automotive applications, including but not limited to:

  • Power Window Lifts
  • Seat Adjustment Systems
  • Wiper Systems
  • Sunroof Actuators
  • Electric Power Steering

Technical Specifications

For engineers and designers, the MC33486DH offers a comprehensive set of technical specifications that ensure seamless integration into automotive systems. Detailed datasheets and application notes are available from NXP to assist in the design and deployment of systems utilizing this motor driver.

Conclusion

The NXP MC33486DH motor driver is a robust, high-performance solution for automotive applications requiring reliable motor control. Its advanced features and automotive-grade design make it a go-to choice for engineers looking to enhance the functionality and reliability of their motor-driven systems.

You May Also Be Interested in

ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $3.0171
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess