Products specifications Report Issue?

Reference Date Code 0950+
Reference case TSSOP20
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 710849-LPC920F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPC920F CAD Model

Description

The NXP LPC920F is a robust, low-power microcontroller that forms part of the LPC900 family, renowned for its exceptional performance in embedded systems. Designed to cater to a wide range of industrial and consumer applications, the LPC920F is built around a high-performance 8-bit microcontroller core with a rich set of peripherals and features that make it a versatile choice for designers and engineers.

Key Features

  • Core: The LPC920F is equipped with an 8-bit 8051 microcontroller core that operates at up to 18 MHz frequency, providing a perfect balance between power consumption and processing capability.
  • Memory: It includes 8 KB of on-chip flash memory for program storage and 512 bytes of RAM for data processing, ensuring efficient handling of complex tasks.
  • Peripherals: This microcontroller comes with a rich set of peripherals, including multiple 16-bit timers/counters, a versatile 10-bit Analog-to-Digital Converter (ADC) with eight channels, and a multitude of serial communication interfaces such as SPI, I²C, and enhanced UART.
  • Power Management: The LPC920F features several power-saving modes, including Idle and Power-down modes, which significantly extend battery life in portable applications.
  • I/O Ports: With up to 21 general-purpose I/O pins, the LPC920F offers flexibility for interfacing with external devices and customizing the microcontroller for specific application needs.
  • In-System Programming (ISP): The built-in ISP support allows for easy firmware updates without the need for additional programming hardware, simplifying the development and maintenance process.

Applications

The LPC920F is ideal for a variety of applications, including but not limited to industrial control systems, home automation, consumer electronics, and battery-powered devices. Its robust feature set and ease of use make it a go-to choice for projects that require a high degree of reliability and efficiency.

Conclusion

In conclusion, the NXP LPC920F microcontroller is a powerful and versatile component that provides a comprehensive solution for complex embedded system designs. Its blend of performance, memory, and peripheral integration, coupled with power efficiency, makes it an excellent choice for a wide array of electronic products.

You May Also Be Interested in

Microsemi Corporation
FAST SWITCHING PLASTIC RECTIFIER(VOLTAGE - 200 to 1000 Volts CURRENT - 1.0 Ampere) | DIODE GEN PURP 200V 1A AXIAL
Need more? Email Us
ECAD model for 1N4942
Analog Devices Inc.
High Accuracy 8-Pin Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8DIP
Lowest to $64.3659
ECAD model for AMP02FP
OEN India Limited
MINIATURE MULTITURN CERMET TRIMMERS
Need more? Email Us
ECAD model for 3296W-202
Toshiba Semiconductor and Storage
2SD1548
Need more? Email Us
ECAD model for 2SD1548
Analog Devices Inc.
Dual, 16-/12-Bit nanoDAC+ with 2 ppm/°C Reference, SPI Interface
Lowest to $171.7558
ECAD model for AD5689RBCPZ-RL7
Burr-Brown (TI)
High Current - High Power OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for 3572AM
Analog Devices Inc.
Thermocouple Amplifiers With Cold Junction Compensation | IC THRMOCPLE COLD JNC COMP 8MSOP
Lowest to $7.5916
ECAD model for AD8494ARMZ
Advanced Micro Devices
1024x8 Dual-Port Static Random-Access Memories
Need more? Email Us
ECAD model for AM2130-12PC
Tyco Electronics
GaAs MMIC VSAT Power Amplifier, 2W 6.40 - 7.025 GHz
Need more? Email Us
ECAD model for AM42-0039

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention