EN
  • EN
  • DE

SG1626Y

Part No SG1626Y
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description HALF BRIDGE DRIVER, INVERTING, H / Half-Bridge Gate Driver IC Inverting 8-CERDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Microchip Technology
Series Military, MIL-STD-883
Package Tray
Product Status Active
Programmable Not Verified
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 22V
Logic Voltage - VIL, VIH 0.7V, 2V
Current - Peak Output (Source, Sink) 3A
Input Type Inverting
Rise / Fall Time (Typ) 30ns, 30ns
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CERDIP
Base Product Number SG1626
Standard Package 50 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 665570-SG1626Y
Ultra Librarian 3D Model Ultra Librarian SG1626Y CAD Model

Description

Microchip Technology SG1626Y Product Overview

The SG1626Y is a versatile and robust integrated circuit from Microchip Technology, designed to cater to a wide range of applications in the electronics industry. This product stands out due to its high reliability and performance, making it an ideal choice for developers and engineers looking to incorporate a dependable component into their designs.

Key Features

  • High Precision: The SG1626Y is engineered for precise operation, ensuring consistent performance and accuracy in its applications.
  • Durability: Built to withstand tough conditions, it offers a long operational lifespan even in challenging environments.
  • Flexibility: Its design allows it to be used in multiple configurations, providing versatility for various circuit designs.
  • Low Power Consumption: The device is optimized for energy efficiency, which makes it suitable for portable and battery-powered applications.

Applications

The SG1626Y is suited for a range of applications including but not limited to:

  • Power supply management
  • Motor control systems
  • Automotive electronics
  • Industrial control circuits
  • Consumer electronics

Technical Specifications

The SG1626Y comes with a set of technical specifications that ensure its suitability for the intended applications:

  • Operating Temperature Range: Specified for performance across a wide temperature range.
  • Package Type: Available in a package that is conducive to easy integration into PCB designs.
  • Compliance: Meets industry standards for safety and quality, confirming its reliability.

Microchip Technology's commitment to excellence is reflected in the SG1626Y, making it a smart choice for professionals seeking a high-quality, reliable component. With its blend of precision, durability, and flexibility, the SG1626Y is poised to be an essential part of any electronic system where performance and efficiency are paramount.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess