EN
  • EN
  • DE

MC32PF4210A0ES

Part No MC32PF4210A0ES
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description PF4210
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Audio, Video PMIC 56-QFN-EP (8x8)
Manufacturer NXP
Package Tray
Operating Temperature Range 0°C ~ 85°C (TA)
Mounting Surface Mount, Wettable Flank
Package 56-VFQFN Exposed Pad
Case / Package 56-QFN-EP (8x8)
Family Name MC32PF4210
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-13791, 935353632557, MC32PF4210A0ES-ND
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926136-MC32PF4210A0ES
Ultra Librarian 3D Model Ultra Librarian MC32PF4210A0ES CAD Model

Description

Product Overview: NXP MC32PF4210A0ES

The NXP MC32PF4210A0ES is a state-of-the-art Power Management Integrated Circuit (PMIC) designed to cater to the demanding needs of advanced electronic systems. This PMIC is an essential component for ensuring stable and efficient power delivery to various subsystems within complex devices such as automotive infotainment units, industrial control systems, and portable electronics.

Key Features:

  • Multiple Output Configurations: The MC32PF4210A0ES provides a versatile array of outputs, including buck and boost regulators, linear regulators, and switchable outputs, allowing for a flexible power supply architecture that can be tailored to specific application requirements.
  • High Efficiency: Designed with energy efficiency in mind, this PMIC features low quiescent current and high switching frequencies, reducing power losses and improving battery life in portable applications.
  • Integrated Power Control: It includes an array of features such as power sequencing, configurable start-up times, and watchdog timers that ensure reliable operation and prevent damage from power anomalies.
  • Robust Protection Circuits: The device is equipped with overvoltage, undervoltage, overcurrent, and thermal shutdown protection, safeguarding the system against a range of electrical hazards.

Technical Specifications:

  • Input Voltage Range: The PMIC operates over a wide input voltage range, making it suitable for various power sources.
  • Output Voltage Accuracy: Precision output voltage regulation ensures stable power for sensitive electronic components.
  • Package: The compact QFN package allows for a minimal footprint on the PCB, saving valuable board space in space-constrained applications.

With its combination of flexible power options, high efficiency, and integrated protective features, the NXP MC32PF4210A0ES is an excellent choice for designers looking to optimize power management in their next-generation electronic products. Its robust design and comprehensive feature set ensure that it can meet the rigorous demands of a wide range of applications, from automotive to industrial and beyond.

You May Also Be Interested in

NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6503 $57.9018
13+ $7.9182 $102.9366
20+ $7.6708 $153.4160
27+ $7.4233 $200.4291
35+ $7.1759 $251.1565
47+ $6.4336 $302.3792
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess