ON Semiconductor MAV70LT1G - Surface Mount Fast Switching Diode
The MAV70LT1G from ON Semiconductor is a highly efficient, fast switching diode, specifically designed to meet the needs of modern electronic applications. This surface-mountable diode is housed in a compact SOD-123 package, making it an ideal choice for space-constrained applications where size and power efficiency are critical.
Key Features:
- Fast Switching Speed: The diode offers quick response times, making it suitable for high-frequency operations.
- Low Forward Voltage Drop: With a low forward voltage drop, it ensures minimal power loss and improved system efficiency.
- High Current Capability: The MAV70LT1G is capable of handling high currents, which is essential for power regulation and conversion applications.
- Surface Mount Package: The small SOD-123 package is designed for automated assembly processes, and it is ideal for PCBs where space is at a premium.
- Robust Design: The device is designed to be robust against thermal and mechanical stresses, ensuring long-term reliability in a variety of environments.
Applications:
The MAV70LT1G is versatile and can be used in a wide array of applications, including:
- Switching power supplies
- Converters
- Free-wheeling diodes
- Reverse battery protection
- Signal processing
- Other high-speed switching tasks
Specifications:
Below are some of the electrical characteristics that define the MAV70LT1G:
- Package Type: SOD-123
- Peak Reverse Voltage: 70 Volts
- Forward Continuous Current: 1 Ampere
- Maximum Forward Voltage: 1.25 Volts at 1 Ampere
- Operating Temperature Range: -55°C to +150°C
In conclusion, the MAV70LT1G from ON Semiconductor is a reliable and efficient choice for engineers looking to incorporate a fast switching diode into their designs. With its low power loss, high current capability, and compact form factor, this diode stands out as a superior component for a multitude of electronic applications.