EN
  • EN
  • DE

MC32PF3001A7EP

Part No MC32PF3001A7EP
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC PWR MGMT I.MX7 6LDO QFN 48 / Processor PMIC 48-HVQFN (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP USA Inc.
Package Tray
Applications Processor
Voltage - Supply 2.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (7x7)
Base Product Number MC32PF3001
Standard Package 260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1339983-MC32PF3001A7EP
Ultra Librarian 3D Model Ultra Librarian MC32PF3001A7EP CAD Model

Description

Product Overview: MC32PF3001A7EP - NXP

The MC32PF3001A7EP is a cutting-edge power management integrated circuit (PMIC) designed and manufactured by NXP Semiconductors. This versatile and efficient PMIC is specifically engineered to cater to the demanding power requirements of today's advanced electronics. With its robust feature set and compact footprint, the MC32PF3001A7EP is an ideal solution for a wide range of applications, including automotive, industrial, and consumer electronics.

Key Features

  • Multiple Output Channels: The device includes a variety of output channels, such as buck converters, LDO regulators, and a boost regulator, providing a comprehensive power management solution in a single package.
  • High Efficiency: The MC32PF3001A7EP is designed for high efficiency, which helps to reduce power consumption and extend battery life in portable applications.
  • Programmable Output Voltages: Output voltages are programmable through I2C communication, allowing for precise control over power delivery to meet specific system requirements.
  • Wide Input Voltage Range: The device supports a wide input voltage range, accommodating various power sources and ensuring reliable operation across different environments.
  • Thermal Protection: Integrated thermal shutdown features protect the device and connected components from potential damage due to overheating.

Applications

The MC32PF3001A7EP is designed to be versatile, making it suitable for a range of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Smart home devices
  • Portable and wearable technology

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the MC32PF3001A7EP is no exception. This PMIC is built to meet the stringent requirements of the industry, ensuring stable performance and a long operational lifespan. It is a testament to NXP's reputation for developing high-quality, reliable power management solutions that customers can trust.

You May Also Be Interested in

STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3828 $51.0624
20+ $5.2372 $104.7440
30+ $5.0735 $152.2050
41+ $4.9098 $201.3018
53+ $4.7462 $251.5486
71+ $4.2552 $302.1192
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,421 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess