EN
  • EN
  • DE

74LVC2G38GD

Part No 74LVC2G38GD
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual 2-input NAND gate; open drain
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132947-74LVC2G38GD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC2G38GD CAD Model

Description

Introducing the 74LVC2G38GD Dual 2-Input NAND Gate by NXP

The 74LVC2G38GD is a high-performance, dual 2-input NAND gate integrated circuit brought to you by NXP Semiconductors, a leader in the innovation of high-quality semiconductor products. This particular IC is designed to operate from a 1.65 V to 5.5 V power supply, making it ideal for a wide range of applications, from battery-operated devices to industrial control systems.

Encased in a compact 8-pin XSON8U package, the 74LVC2G38GD offers a space-saving solution for modern electronic designs. Its small footprint combined with low power consumption and high-speed operation makes it a perfect choice for portable and miniaturized high-performance systems.

Key Features:

  • Logic Type: Dual 2-Input NAND Gate
  • Operating Voltage Range: 1.65 V to 5.5 V
  • Package: XSON8U (extremely thin small outline, no leads)
  • High Noise Immunity: Ensures stable operation in electrically noisy environments.
  • Low Power Consumption: Suitable for battery-operated devices.
  • 5 V Tolerant Inputs: Allows interface with 5 V logic levels without damage.
  • High-Speed Performance: Fast switching times despite low operating voltages.
  • Latch-Up Performance: Exceeds 100 mA per JESD 78, Class II.
  • ESD Protection: HBM JESD22-A114F exceeds 2000 V and CDM JESD22-C101E exceeds 1000 V for robustness and reliability.

The 74LVC2G38GD is not only a testament to NXP's dedication to providing advanced logic solutions but also exemplifies their commitment to versatility and compatibility. The device's input compatibility with 3.3 V and 5 V logic levels allows for easy integration into mixed-voltage systems without the need for level shifters.

Whether you are designing consumer electronics, communication devices, or complex computing systems, the 74LVC2G38GD offers a reliable and efficient solution for your NAND gate logic needs. Its low power dissipation and high-speed operation are essential for maintaining the performance and efficiency of your next-generation electronic designs.

Choose NXP's 74LVC2G38GD for a high-quality, versatile, and space-efficient logic component that delivers consistent performance and reliability.

You May Also Be Interested in

RF Micro Devices
Lowest to $2.8390
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Vishay
Need more? Email Us
Vishay
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Mini-Circuits
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess