EN
  • EN
  • DE

MC145027P

Part No MC145027P
Manufacturer NXP / Nexperia
Catalog Interface - Encoders, Decoders, Converters
Description IC DECODER 5 ADDR 4 DATA 16-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Encoder, Decoder
Applications Remote Control
Analog Supply Voltage 4.5 V to 18 V
Digital Supply Voltage 4.5 V to 18 V
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 1073193-MC145027P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MC145027
Introduction Date April 04, 2005
Country of Origin United States of America, United States of America
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian MC145027P CAD Model

Description

The MC145027P is a sophisticated encoder IC developed by NXP Semiconductors, designed to interface with a standard RF or an infrared transmission medium. This integrated circuit is part of a family of devices intended for use in remote control systems, offering a reliable and efficient means of transmitting data wirelessly.

Key Features

  • Multiple Address Pins: The MC145027P comes equipped with several address inputs that facilitate the use of multiple devices within the same vicinity without interference, allowing for a robust and secure communication network.
  • Serial Data Output: It provides a serial data output which can be used to transmit data to a corresponding decoder, such as the MC145028 decoder IC, ensuring accurate and synchronized data transmission.
  • Tri-State Address Lines: The tri-state address lines offer increased flexibility in addressing options, making it suitable for complex systems requiring a large number of unique addresses.
  • Versatile Modulation: This IC is designed to work with various modulation techniques, making it versatile for different types of wireless communication protocols.
  • Low Power Consumption: It is optimized for low power consumption, which is essential for battery-operated remote control systems, thereby extending the battery life of the devices it powers.

Applications

The MC145027P is widely used in various applications that require secure and reliable wireless communication. Some typical applications include:

  • Garage door openers
  • Car alarm systems
  • Home security systems
  • Remote control toys
  • Wireless doorbells

Technical Specifications

The technical specifications of the MC145027P include a wide operating voltage range, compatibility with various transmission frequencies, and a compact DIP (Dual In-line Package) form factor that makes it easy to integrate into printed circuit boards.

Conclusion

In summary, the MC145027P from NXP is a highly reliable encoder IC that provides secure and efficient wireless communication for a broad array of remote control applications. Its multiple addressing capabilities, low power consumption, and ease of use make it a popular choice for designers and engineers looking to implement wireless communication in their products.

You May Also Be Interested in

Analog Devices Inc.
IC VIDEO DECODER SDTV 64-LQFP
Lowest to $6.8999
Rohm Semiconductor
Color TV signal encoder
Lowest to $1.1769
NXP / Nexperia
MPEG-2 video and MPEG-audio/AC-3 audio encoder with multiplexer
Lowest to $157.8948
Rohm Semiconductor
Video Encoders built-in Image Correction
Lowest to $17.8886
Analog Devices Inc.
IC DAC ENCODER VID HDTV 40LFCSP
Lowest to $5.1881
Others
Need more? Email Us
NXP / Nexperia
Lowest to $10.9484
Maxim Integrated
IC VID DECODER NTSC/PAL 32-TQFN
Lowest to $5.4545
Rohm Semiconductor
AAC/WMA/MP3 + SD MEMORY CARD + I
Lowest to $5.6154

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess