EN
  • EN
  • DE

TVP5150AM1IZQC

Part No TVP5150AM1IZQC
Manufacturer Texas Instruments
Catalog Interface - Encoders, Decoders, Converters
Description IC VIDEO DECODER 8BIT 48BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Video Decoder IC Cell Phones, PDA, Players 48-BGA MICROSTAR JUNIOR (4x4)
Manufacturer Texas Instruments
Package Tray
Part Status Obsolete
Mounting Surface Mount
Package 48-VFBGA
Case / Package 48-BGA MICROSTAR JUNIOR (4x4)
Family Name TVP515
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 296-32780, TVP5150AM1IZQC-ND
Quantity per package 360
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937899-TVP5150AM1IZQC
Ultra Librarian 3D Model Ultra Librarian TVP5150AM1IZQC CAD Model

Description

Texas Instruments TVP5150AM1IZQC Product Overview

The TVP5150AM1IZQC is a high-quality video decoder from Texas Instruments (TI), designed for applications that require the conversion of analog video signals into digital form. This integrated circuit (IC) is part of TI's extensive range of video interface products and is particularly well-suited for use in video capture, surveillance systems, and any application that interfaces with analog cameras.

Key Features

  • Advanced Video Decoding: The TVP5150AM1IZQC is capable of decoding NTSC, PAL, and SECAM video formats, making it a versatile choice for systems that need to work with different video standards.
  • Robust Output Formats: It provides 8-bit ITU-R BT.656 and 4-line interlaced output, ensuring compatibility with a wide range of digital video processors and systems.
  • Auto Detection: The device includes automatic format and line standard detection, simplifying the design process by reducing the need for manual configuration.
  • Macrovision Detection: It is capable of detecting Macrovision copy protection signals in input video streams, which is essential for applications that must comply with content protection regulations.

Applications

The TVP5150AM1IZQC is ideal for a variety of applications, including:

  • Video capture cards and USB dongles
  • Digital video recorders (DVRs)
  • Security and surveillance systems
  • Video conferencing equipment
  • Set-top boxes and television sets

Technical Specifications

At the heart of the TVP5150AM1IZQC are its technical specifications that ensure reliable and high-quality video decoding:

  • Power Supply: 1.8V for digital supply and 3.3V for analog supply.
  • Operating Temperature: The device operates within a temperature range of -40°C to 85°C, making it suitable for harsh environments.
  • Package: The IC comes in a 32-pin QFN package, which is compact and suitable for space-constrained applications.

With its comprehensive feature set and advanced capabilities, the TVP5150AM1IZQC from Texas Instruments stands out as a go-to solution for designers looking to integrate analog video decoding into their digital systems.

You May Also Be Interested in

Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
LITE-ON Technology
IC ENCODER/DECODER 3/16 8SOIC
Need more? Email Us
Holtek
IC DECODR PGMABL 12 ADDR 6 DATA
Need more? Email Us
Analog Devices Inc.
IC DAC VIDEO ENC NTSC 44-MQFP
Lowest to $0.8397
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $31.0440
ON Semiconductor
VIDEO ENCODER
Need more? Email Us
Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us
Rohm Semiconductor
IC DECODER USB HOST AUDIO 64LQFP / IC
Lowest to $17.1439

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7637 $52.6918
33+ $3.0881 $101.9073
51+ $2.9916 $152.5716
70+ $2.8951 $202.6570
90+ $2.7986 $251.8740
120+ $2.5091 $301.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,840 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess