Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Type Smoke Detector
Input Type Photoelectric
Output Type Voltage
Supply Current 8μA
Temperature Range - Operating -10°C ~ 60°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MC145012
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1217749-MC145012DW
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC145012DW CAD Model

Description

The NXP MC145012DW is a sophisticated smoke detector IC with advanced features designed to provide reliable performance in residential and commercial smoke detection systems. This integrated circuit is engineered by NXP Semiconductors, a leader in the field of smart electronic systems and security technology.

Key Features

  • Low-Voltage Operation: The MC145012DW is optimized for low-voltage applications, making it ideal for battery-operated units, ensuring long battery life and consistent performance.
  • I/O Guard: The device includes an I/O guard feature that helps prevent false triggers and improves the overall reliability of the smoke detection system.
  • Interconnect Capability: This IC allows for multiple units to be interconnected, providing a comprehensive safety network for larger installations.
  • Self-Check Function: It incorporates a self-check function that routinely verifies the integrity of the smoke detection system, ensuring it is functioning correctly.

Applications

The MC145012DW is primarily used in smoke detectors, both ionization and photoelectric types, for residential, commercial, and industrial environments. Its robust design and reliable performance make it a preferred choice for safety-critical applications.

Technical Specifications

  • Package: The device is available in a wide-body SOIC package, allowing for easy integration into various smoke detector designs.
  • Supply Voltage: It operates at a nominal supply voltage, making it compatible with standard smoke detector power supplies.
  • Alarm Memory: Features an alarm memory function which retains the alarm state, aiding in identifying the trigger point in multi-detector systems.

Quality and Reliability

NXP's commitment to quality ensures that the MC145012DW meets strict industry standards for reliability and performance. Its robust design is suitable for demanding environments where dependability is crucial.

Ordering Information

For ordering the NXP MC145012DW or requesting samples, customers should contact NXP Semiconductors or an authorized distributor. Detailed product specifications and documentation are available upon request to support the integration of this IC into smoke detection systems.

You May Also Be Interested in

Maxim Integrated
IC VR SENSOR INTERFACE 16QSOP
Lowest to $6.1217
ECAD model for MAX9927AEE/V+T
Freescale Semiconductor - NXP
IC DSI 2-CHAN INTERFACE 16-SOIC
Lowest to $11.0150
ECAD model for MC33790DW
Maxim Integrated
IC TEMP-TO-PULSE WIDTH 10-UMAX
Need more? Email Us
ECAD model for MAX6691MUB+T
Maxim Integrated
IC PRECISION SIGNAL COND 16TSSOP
Lowest to $36.0361
ECAD model for MAX1454AUE/V+T
Maxim Integrated
IC THERMOCOUP TO DGTL 8-SOIC
Lowest to $1.9870
ECAD model for MAX6675ISA+
Freescale Semiconductor - NXP
IC SMOKE DETECT PHOTOELEC 16-DIP
Lowest to $2.2599
ECAD model for MC145010ED
Maxim Integrated
IC CTRLR KEY-SW I2C 40TQFN
Lowest to $11.4275
ECAD model for MAX7360ETL+T
Freescale Semiconductor - NXP
IC SMOKE DETECTOR 16-DIP
Need more? Email Us
ECAD model for MC14467P
Analog Devices Inc.
IC CCD SIGNAL PROC 12BIT 48LQFP
Lowest to $30.5454
ECAD model for AD9845BJSTZRL

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention