EN
  • EN
  • DE

BGU8007

Part No BGU8007
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description The best reception of GNSS signals with the smallest footprint
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153470-BGU8007
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BGU8007 CAD Model

Description

Introducing the NXP BGU8007 Low-Noise Amplifier

The NXP BGU8007 is a state-of-the-art low-noise amplifier (LNA) designed to provide exceptional performance in a wide range of RF applications. This compact, high-performance component is ideal for demanding applications such as GPS receivers, wireless communication systems, and RF front-ends where low noise figures and high linearity are crucial.

Key Features

  • Ultra-Low Noise Figure: The BGU8007 offers an outstanding noise figure as low as 0.60 dB at 1.8 GHz, ensuring excellent signal amplification with minimal added noise, which is essential for high-sensitivity applications.
  • High Gain: With a high gain of 18.5 dB at 1.8 GHz, the amplifier significantly boosts signal strength, improving the overall performance of the RF system.
  • Adjustable Biasing: It provides the flexibility to adjust the current consumption to optimize the performance for specific applications, allowing for a trade-off between linearity and power consumption.
  • Wide Frequency Range: The BGU8007 operates over a broad frequency range, making it suitable for a variety of RF bands and ensuring versatility across different use cases.

Applications

The NXP BGU8007 LNA is well-suited for a range of applications, including but not limited to:

  • GPS and GNSS receivers
  • ISM band applications
  • Wireless LAN (WLAN) and Bluetooth
  • Mobile communication systems
  • RF front-ends for broadcast receivers

Product Advantages

The BGU8007's integration into your RF design offers numerous advantages:

  • Enhanced Sensitivity: The LNA's ultra-low noise figure improves the sensitivity of the receiver, which is critical for detecting weak signals.
  • Improved Signal Quality: The high linearity of the amplifier reduces distortion, leading to better signal quality and overall system performance.
  • Compact Size: Its small form factor enables it to be used in space-constrained applications without sacrificing performance.
  • Robust Design: Manufactured by NXP, a leader in RF technology, the BGU8007 is designed for reliability and durability in various operating conditions.

Whether you're developing a high-precision GPS unit or a robust wireless communication system, the NXP BGU8007 provides the low-noise amplification needed to achieve superior performance.

You May Also Be Interested in

CML Microcircuits
IC AMP GPS 130MHZ-950MHZ 28WQFN
Lowest to $83.5821
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC RF AMP 81GHZ-86GHZ DIE
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Mini-Circuits
IC RF AMP CELLULAR 0HZ-1GHZ 4SMD
Lowest to $3.3622
Renesas Electronics America
IC AMP GPS 50MHZ-160MHZ 28VFQFPN
Need more? Email Us
Maxim Integrated
IC RF AMP ISM 800MHZ-1GHZ 16QSOP
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 5GHZ-20GHZ DIE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4692 $58.6500
305+ $0.3850 $117.4250
465+ $0.3730 $173.4450
640+ $0.3610 $231.0400
830+ $0.3490 $289.6700
1,110+ $0.3128 $347.2080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,448 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess