EN
  • EN
  • DE

MAX6675ISA+

Part No MAX6675ISA+
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description IC THERMOCOUP TO DGTL 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Thermocouple to Digital Converter
Input Type Thermocouple (K)
Output Type Digital
Operating Supply Current 1.5mA
Temperature Range - Operating -20°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 115683-MAX6675ISA+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6675ISA+ CAD Model

Description

Maxim Integrated MAX6675ISA+ Thermocouple-to-Digital Converter

The MAX6675ISA+ from Maxim Integrated is a sophisticated thermocouple-to-digital converter encapsulated in a compact 8-SOIC package. This device is specifically designed to interface directly with a K-type thermocouple, providing a direct digital temperature reading, eliminating the need for analog to digital converters or complex signal conditioning. The MAX6675ISA+ operates over a -270°C to +1372°C temperature range with an initial accuracy of ±1.5°C.

One of the key features of the MAX6675ISA+ is its simplicity of use. It requires minimal external components, making it an ideal choice for applications where space and simplicity are critical. The converter includes a built-in cold junction compensation, which accounts for variations in the thermocouple reference temperature, ensuring accurate readings across the entire operating range.

The device communicates with microcontrollers or other digital systems through a standard SPI-compatible serial interface. This allows for easy integration into existing designs, as well as the flexibility to be used with a wide range of microcontrollers. The MAX6675ISA+ is capable of providing a 12-bit resolution temperature reading, with the data output in a 16-bit SPI-compatible read-only format.

Designed with reliability in mind, the MAX6675ISA+ includes several built-in safety features, such as open thermocouple detection. If the thermocouple becomes disconnected, the device will report an error, which can be used to trigger safety mechanisms in critical applications. This makes the MAX6675ISA+ particularly suitable for industrial control systems, HVAC, and other temperature monitoring applications where accurate and reliable measurements are essential.

Furthermore, the MAX6675ISA+ operates on a supply voltage from 3.0V to 5.5V, making it versatile for various power environments. Its low operating current and power-down mode ensure efficient power management, which is especially beneficial for portable and battery-operated devices.

In summary, the Maxim Integrated MAX6675ISA+ is a high-precision, easy-to-use thermocouple-to-digital converter that offers a robust solution for temperature measurement in a wide array of applications.

You May Also Be Interested in

Renesas Electronics America
Lowest to $2.8549
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE TO I2C 20MQFN
Lowest to $11.7459
Semtech Corporation
IC DAS ZOOM ADC 2INPUT 16MLPQ
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Semtech Corporation
IC DAS PRESSURE/TEMP SENS 12MLPD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3459 $51.6098
52+ $1.9249 $100.0948
81+ $1.8647 $151.0407
111+ $1.8046 $200.3106
144+ $1.7444 $251.1936
192+ $1.5640 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess