Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Intel
Series Intel® 82552V
Package Bulk
Product Status Active
Programmable Not Verified
Protocol Ethernet
Function Hub Controller
Interface Ethernet
Standards IEEE 802.3, 10/100 Base-T/TX PHY
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 85°C
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 402236-WG82552V
Ultra Librarian 3D Model Ultra Librarian WG82552V CAD Model

Description

The 402236-WG82552V is an interface controller integrated circuit (IC) from the Intel® 82552V series.

  • Category: It belongs to the category of Integrated Circuits (ICs) - Interface - Controllers.
  • Package: This IC comes in a bulk package with a standard package of 1 piece.
  • Function: It functions as a hub controller and supports Ethernet interface.
  • Programmability: The programmability of this IC has not been verified.
  • Voltage Range: It operates at a voltage range of 3V to 3.6V.
  • Package Type: It comes in a 32-VFQFN Exposed Pad package with a supplier device package of 32-QFN (5x5).
  • Operating Temperature: The temperature range for operating this IC is 0°C to 85°C.
  • HTSUS Code: The HTSUS code for this product is 8542.39.0001.
  • Status: The product is currently active and available for purchase.

You May Also Be Interested in

Microchip Technology
IC SWITCH ETH 2P 32BIT 128QFP / Ethernet Switch 10/100 Base-FL/FX/T/TX/SX PHY Parallel Interface 128-PQFP (14x20)
Lowest to $34.0115
ECAD model for KSZ8862-32MQL-FX
FTDI, Future Technology Devices International Ltd
IC USB3-16BIT SYNC FIFO 56QFN
Lowest to $23.4142
ECAD model for FT600Q-B-T
Microchip Technology
SSC 16X12G, PB FREE / Interface
Need more? Email Us
ECAD model for PM8076B1-F3EI
Microchip Technology
IC ETHERNET SWITCH 4PORT 64QFN / Ethernet Switch MII, RMII Interface 64-QFN (8x8)
Lowest to $14.8313
ECAD model for KSZ8864CNXI
Broadcom Limited
3.2TB DATA CENTER SWITCH / Interface
Need more? Email Us
ECAD model for BCM56960A0KFSBG
FTDI, Future Technology Devices International Ltd
IC USB HOST CTRL 32-QFN / USB Bridge, USB to UART USB 2.0 UART Interface 32-QFN (7x7)
Lowest to $10.0360
ECAD model for FT312D-32Q1C-T
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $22.2523
ECAD model for TSB12LV32PZ
Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.5561
ECAD model for DS2484R+T
FTDI, Future Technology Devices International Ltd
IC USB HOST CTRL 32-LQFP / USB Controller USB 2.0 UART Interface 32-LQFP (7x7)
Lowest to $6.8191
ECAD model for FT312D-32L1C-R

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $2.0711 $72.4885
80+ $1.6998 $135.9840
120+ $1.6467 $197.6040
165+ $1.5938 $262.9770
210+ $1.5407 $323.5470
285+ $1.3815 $393.7275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,900 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention