EN
  • EN
  • DE

AD9845BJSTZRL

Part No AD9845BJSTZRL
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC CCD SIGNAL PROC 12BIT 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Obsolete
Type CCD Signal Processor, 12-Bit
Input Type Logic
Output Type Logic
Temperature Range - Operating -20°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number AD9845
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1366655-AD9845BJSTZRL
Ultra Librarian 3D Model Ultra Librarian AD9845BJSTZRL CAD Model

Description

Product Overview: AD9845BJSTZRL by Analog Devices Inc.

The AD9845BJSTZRL is a high-performance, complete analog front-end processor manufactured by Analog Devices Inc., a leader in the field of high-performance integrated circuits. Designed for applications that require precision image acquisition, this integrated circuit (IC) is commonly used in advanced imaging systems such as medical imaging devices, industrial inspection equipment, and high-end scanners.

Key Features

  • High-Speed Operation: The AD9845BJSTZRL is capable of operating at high speeds, making it suitable for handling fast signal processing tasks in real-time imaging applications.
  • 12-Bit Resolution: With its 12-bit analog-to-digital converter (ADC), it ensures high-resolution image capture, enabling detailed and accurate image reproduction.
  • Low Noise Performance: The device boasts a low-noise design, which is critical for maintaining image quality, especially in low-light conditions or when dealing with very fine details.
  • Flexible Interface: It supports a flexible digital interface that is compatible with a variety of microprocessors and digital signal processors, allowing for easy integration into existing systems.
  • Programmable Gain Amplifier: The onboard programmable gain amplifier (PGA) allows users to adjust the gain to optimize the dynamic range for different imaging conditions.
  • Correlated Double Sampling (CDS): The CDS feature helps to reduce fixed pattern noise and improve image quality.

Applications

  • Medical Imaging Systems
  • Industrial Inspection Equipment
  • High-End Scanning Devices
  • Machine Vision Systems

Product Specifications

The AD9845BJSTZRL is provided in a compact 48-lead LQFP (Low Profile Quad Flat Package) surface-mount package, making it suitable for space-constrained applications. It operates over a temperature range of -40°C to +85°C, ensuring reliable performance across a wide range of operating conditions. As part of Analog Devices' commitment to environmental sustainability, this product is available in a lead-free version, adhering to RoHS (Restriction of Hazardous Substances) standards.

With its combination of speed, precision, and low-noise operation, the AD9845BJSTZRL from Analog Devices Inc. is an excellent choice for developers and engineers looking to create sophisticated imaging solutions that require high-quality analog-to-digital conversion.

You May Also Be Interested in

Maxim Integrated
IC HALL EFFECT SENSOR DL 10UMAX
Lowest to $1.9924
Analog Devices Inc.
OPTICAL AFE FOR HEALTH MONITORIN
Lowest to $8.9142
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.2640
Allegro MicroSystems, LLC
Need more? Email Us
Analog Devices Inc.
IC CCD SIGNAL PROC 12BIT 48LQFP
Lowest to $81.4926
Intersil
ANALOG CIRCUIT, BIPOLAR, PDSO20
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Maxim Integrated
THERMISTOR-TO-DIGITAL CONVERTER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.2727 $54.5454
5+ $22.3776 $111.8880
7+ $21.6783 $151.7481
10+ $20.9790 $209.7900
13+ $20.2797 $263.6361
17+ $18.1818 $309.0906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess