EN
  • EN
  • DE

MC13892DJVK

Part No MC13892DJVK
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description Power Management Integrated | IC PWR MGMT I.MX35/51 139BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Applications Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 139-TFBGA
Supplier Device Package 139-PBGA (7x7)
Family Part Number MC13892
Manufacturer Pack Quantity 2,080
MSL Level 3 (168 Hours)
Win Source Part Number 1217467-MC13892DJVK
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC13892DJVK CAD Model

Description

The NXP MC13892DJVK is a sophisticated Power Management Integrated Circuit (PMIC) designed to meet the demanding power requirements of portable and battery-operated devices in the consumer, industrial, and automotive sectors. This versatile PMIC is an essential component for managing power efficiently in complex electronic systems.

Key Features:

  • Multiple Power Outputs: The MC13892DJVK offers a wide range of regulated power supplies, including multiple switch-mode power supply (SMPS) outputs, linear regulators, and tracking regulators. This array of outputs ensures compatibility with various digital, analog, and mixed-signal loads.
  • Integrated Battery Charger: With an integrated battery charging system, this PMIC simplifies the design of battery-powered devices by supporting various battery chemistries and providing safe and efficient charging profiles.
  • Touchscreen Interface: An onboard touchscreen interface controller allows for direct connection to resistive touchscreens, making it an ideal choice for handheld devices with user interfaces.
  • Audio Codec Support: The device includes support for audio codecs, providing the necessary control signals and power supplies for a seamless audio experience in multimedia applications.

Applications:

The MC13892DJVK is suitable for a broad range of applications, such as:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld GPS Systems
  • Automotive Infotainment
  • Industrial Handheld Devices

Technical Specifications:

  • Input Voltage Range: 2.7V to 5.5V
  • Multiple Output Voltages for System Flexibility
  • High-Efficiency Switch Mode Power Supplies
  • Integrated Real-Time Clock (RTC)
  • Package: PB-Free 139-Pin MAPBGA

The NXP MC13892DJVK PMIC provides a comprehensive solution for power management challenges, offering designers a high degree of integration, efficiency, and flexibility to optimize the performance and battery life of their devices.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess