EN
  • EN
  • DE

MC13892CJVK

Part No MC13892CJVK
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description Power Management Integrated | IC PWR MGMT I.MX35/51 139BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Applications Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 139-TFBGA
Supplier Device Package 139-PBGA (7x7)
Family Part Number MC13892
Manufacturer Pack Quantity 2,080
MSL Level 3 (168 Hours)
Win Source Part Number 1217466-MC13892CJVK
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC13892CJVK CAD Model

Description

The NXP MC13892CJVK is a sophisticated Power Management Integrated Circuit (PMIC) designed to meet the demanding power requirements of high-performance portable and handheld devices. This versatile component is particularly suitable for applications within the automotive, industrial, and consumer electronics sectors, where efficient power management is critical.

The MC13892CJVK integrates multiple power supplies and features into a single package, enabling it to provide a comprehensive power management solution. It includes a variety of regulators, such as step-down converters, linear regulators, and an integrated battery charger, making it an ideal choice for systems powered by lithium-ion or lithium-polymer batteries.

This PMIC is designed to work seamlessly with NXP's range of processors, providing an optimized power solution that enhances system reliability and performance. The integration of this PMIC with a processor can lead to a reduction in overall system complexity, component count, and power consumption, which in turn can contribute to longer battery life and smaller form factors for end products.

Key features of the NXP MC13892CJVK include:

  • Multiple regulated voltage outputs for various system components.
  • Integrated battery charging capabilities with support for USB and adapter charging.
  • Advanced power control, including dynamic voltage scaling and power gating for enhanced power efficiency.
  • Touchscreen interface support, catering to modern user interface requirements.
  • Additional functionalities such as real-time clock supply, LED drivers, and audio codec power supplies.

The compact design of the MC13892CJVK, coupled with its extensive feature set, makes it an excellent choice for designers looking to optimize power management in their next-generation devices. By selecting the NXP MC13892CJVK, developers can ensure their products are equipped with a robust, efficient, and feature-rich power management system.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $4.4879
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4755 $57.3775
11+ $9.4158 $103.5738
17+ $9.1215 $155.0655
23+ $8.8273 $203.0279
30+ $8.5330 $255.9900
40+ $7.6503 $306.0120
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,240 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess