EN
  • EN
  • DE

AM26C31IDBLE

Part No AM26C31IDBLE
Manufacturer Texas Instruments
Catalog Hard To Find
Description QUADRUPLE DIFFERENTIAL LINE DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1143448-AM26C31IDBLE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AM26C31IDBLE CAD Model

Description

Overview of Texas Instruments AM26C31IDBLE

The Texas Instruments AM26C31IDBLE is a robust, high-speed, quadruple differential line driver designed to meet the requirements of ANSI TIA/EIA-422-B and ITU-T V.11. This integrated circuit is specifically engineered for digital data transmission over balanced lines and is widely utilized in applications that demand high-speed, point-to-point, and multipoint communications.

Key Features

  • High-Speed Operation: The AM26C31IDBLE can handle data rates up to 10 Mbps, making it suitable for high-speed data transmission applications.
  • Differential Line Driver: It provides four differential line drivers in a single package, ensuring reliable data transmission even in environments with significant electrical noise.
  • Low Power Consumption: This device is designed to be energy-efficient, which helps in reducing the power requirements of the system it is integrated into.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range of 4.5V to 5.5V, providing flexibility in various application scenarios.
  • Interoperability: The line driver is compatible with the requirements of the aforementioned standards, ensuring its interoperability with other compliant devices in a communication system.

Applications

The AM26C31IDBLE is ideally suited for a range of applications, including:

  • Telecommunications equipment
  • Professional video cameras and equipment
  • Network equipment and routers
  • Test and measurement instruments
  • Industrial control systems

High Reliability and Performance

With its robust design, the AM26C31IDBLE provides a reliable solution for systems that require high-speed data transmission. It ensures signal integrity and minimizes errors even in challenging electrical environments. The device's performance is backed by Texas Instruments' reputation for quality and reliability in semiconductor manufacturing.

Package and Temperature Range

The device is available in a DBLE package, which is characterized by its small footprint and suitability for space-constrained applications. It is also designed to operate over an industrial temperature range of -40°C to 85°C, ensuring consistent performance across various temperature conditions.

Overall, the Texas Instruments AM26C31IDBLE differential line driver is a top choice for designers seeking a reliable, high-speed communication interface for their digital systems.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess