EN
  • EN
  • DE

MC13214

Part No MC13214
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description High Performance RF Transceiver IC / IC RF TXRX+MCU 802.15.4 71-LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tray
Part Status Obsolete(EOL)
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol Zigbee
Modulation O-QPSK
Frequency 2.4GHz
Data Rate (Maximum) 250kbps
Power - Output 0dBm
Sensitivity -92dBm
Memory Size 60kB Flash, 4kB RAM
Serial Interfaces I2C, SPI
GPIO 38
Operating Supply Voltage 2 V ~ 3.4 V
Current - Receiving 37mA
Current - Transmitting 30mA
Operating Temperature Range -40°C ~ 85°C
Package 71-LGA
Win Source Part Number 787693-MC13214
Popularity Medium
Supply and Demand Status Limited
Family Name MC13214
Introduction Date May 11, 2006
ECCN 5A991
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC13214 CAD Model

Description

Product Overview: NXP MC13214

The NXP MC13214 is a highly integrated, power-efficient, 2.4 GHz RF transceiver designed for use in the broad spectrum of wireless applications. It is a part of NXP's MC1321x series, which is specifically engineered to meet the requirements of IEEE 802.15.4 standard and ZigBee™ applications, making it an ideal choice for implementing ZigBee technology in smart energy, home automation, and industrial control systems.

Key Features:

  • 2.4 GHz IEEE 802.15.4 Compliant: The MC13214 transceiver operates in the 2.4 GHz ISM frequency band, ensuring compatibility with other devices adhering to the same standard.
  • Integrated Microcontroller: It features an integrated 8-bit HCS08 microcontroller that provides ample processing power for handling complex wireless protocols and user applications.
  • Low Power Consumption: Designed for battery-operated devices, the MC13214 offers various power modes to minimize power consumption and extend battery life.
  • On-Chip Memory: It includes on-chip Flash memory and RAM, facilitating robust and flexible firmware development.
  • Security Features: The device provides hardware-accelerated AES encryption and decryption, ensuring secure communication channels.

Applications:

The versatility of the NXP MC13214 makes it suitable for a wide range of applications, including:

  • Smart Energy and Metering
  • Home and Building Automation
  • Industrial Control and Monitoring
  • Wireless Sensor Networks
  • Healthcare Monitoring Systems

Development Support:

NXP provides comprehensive development support for the MC13214, including reference designs, development kits, and software stacks that are designed to accelerate the development process and bring products to market faster.

With its combination of integration, efficiency, and support, the NXP MC13214 is a compelling choice for developers looking to leverage the benefits of ZigBee and IEEE 802.15.4 wireless communication protocols.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1072 $63.7504
16+ $7.4729 $119.5664
24+ $7.2395 $173.7480
33+ $7.0062 $231.2046
43+ $6.7729 $291.2347
58+ $6.0718 $352.1644
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess