EN
  • EN
  • DE

CC1021RSS

Part No CC1021RSS
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX ISM<1GHZ 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Programmable Not Verified
Type TxRx Only
RF Family/Standard General ISM < 1GHz
Modulation FSK, GFSK, OOK
Frequency 402MHz ~ 470MHz, 804MHz ~ 960MHz
Data Rate (Max) 153.6kBaud
Power - Output 10dBm
Sensitivity -109dBm
Serial Interfaces SPI, UART
GPIO 1
Voltage - Supply 2.3V ~ 3.6V
Current - Receiving 19.9mA
Current - Transmitting 12.3mA ~ 27.1mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-VQFN Exposed Pad
Supplier Device Package 32-QFN (7x7)
Base Product Number CC1021
Standard Package 52 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 576701-CC1021RSS
Ultra Librarian 3D Model Ultra Librarian CC1021RSS CAD Model

Description

The Texas Instruments CC1021RSS is a highly integrated, low-power RF transceiver designed for use in industrial and consumer wireless applications. This versatile component is part of TI's CC1020 family of transceivers, renowned for their reliable performance in a wide range of environments and applications.

Key Features

  • Frequency Range: The CC1021RSS operates within the 402-470 MHz and 804-940 MHz frequency bands, making it suitable for a variety of wireless communication protocols.
  • Modulation: It supports several modulation formats, including 2-FSK, GFSK, and OOK, which provides flexibility in designing communication systems.
  • High Sensitivity: With a sensitivity of up to -110 dBm, the transceiver ensures reliable data reception even at low signal levels.
  • Programmable Output Power: The output power of the CC1021RSS can be programmed up to +10 dBm, allowing for effective power management and range adjustment.
  • Low Power Consumption: Designed for battery-powered applications, the transceiver features a power-down mode and a standby mode to conserve energy when not in active use.
  • Integrated Components: The device includes a frequency synthesizer and an IF filter, which reduces the number of external components required in the design.
  • Configurable Data Rate: The CC1021RSS supports data rates from 1.2 to 153.6 kbps, providing versatility for different communication needs.

Applications

The CC1021RSS is ideal for a range of applications where low power and reliable wireless communication are essential. These include:

  • Wireless meter reading
  • Home and building automation
  • Industrial monitoring and control
  • Wireless alarm and security systems
  • Wireless sensor networks

Design and Development Support

Texas Instruments provides extensive support for the development of applications using the CC1021RSS. Designers can access a variety of tools, including development kits, reference designs, and online resources to facilitate the design process and accelerate time to market.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess